The 460-575-14 is a three-phase voltage monitor designed for 475-600 V ac, 50/60 Hz systems, providing protection against low, high, unbalanced voltage, phase loss, and phase reversal. It features an adjustable 1-30 second trip delay and 1-500 second restart delay, with two sets of contacts: Form A (NO) and Form B (NC). The device mounts on 35 mm DIN-rail or via #6 or #8 screws, has a polycarbonate enclosure, and measures 88.9 mm high, 52.9 mm wide, and 59.69 mm deep. It operates from -20° to 70 °C, meets UL508 and IEC 60947-6-2 standards, and is rated for 10 A at 240 V ac under general purpose conditions.
Voltage Asymmetry, Voltage Sensing AC, Phase Loss 190 ~ 480VAC
Industrial Relays 340-480VAC 2-800A SPDT 3PH V MON RELAY
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | 460-575-14 | 460-575-14 |
| Product Name | Monitor - Relay Output | Industrial Relays |
| Approvals | RoHS | RoHS |