The 202-575-RP is a three-phase voltage monitor designed for 475-600 V ac systems, tripping on reverse-phase only. It features auto-ranging operation, adjustable trip and restart delays from 2 to 300 seconds, and a single LED diagnostic with five distinct fault indications. The unit is mounted using a 1/4" socket head cap screw and has dimensions of 63.5 mm x 63.5 mm x 35.56 mm. It operates from -40°C to 70°C, meets UL 508 (File #E68520), and has a SPDT output contact rated at 10 A at 240 V ac. Transient protection complies with IEC 61000-4-5, ±4 kV.
Voltage Sensing AC 475 ~ 600VAC
Industrial Relays 190-240VAC 50/60Hz 6W 1P VMON RELAY MAN
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | 202-575-RP | 202-575-RP |
| Product Name | Monitor - Relay Output | Industrial Relays |
| Approvals | RoHS | RoHS |