Littelfuse, Inc. Monitor - Relay Output 201A

Description
Voltage Asymmetry, Voltage Sensing AC 190 ~ 480VAC
Description
Voltage Asymmetry, Voltage Sensing AC 190 ~ 480VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The 201A is a three-phase voltage monitor designed to protect 190-480 V ac, 50/60 Hz motors by detecting faults such as phase loss, voltage unbalance, phase reversal, and overvoltage. It auto-senses input voltage and features a single LED for fault diagnostics. The device has a SPDT output relay rated at 10 A at 240 V ac and a 2-second trip delay for unbalance and phasing faults, and 4 seconds for high/low voltage faults. It operates from -20° to 70 °C, with a maximum power draw of 5 W and meets IEC 61000-4-2, IEC 61000-4-4, IEC 61000-4-5, and ANSI/IEEE C62.41 surge immunity levels. Measuring 44.45 mm H × 60.33 mm W × 104.78 mm D with socket, it mounts on DIN-rail or surface using the OT08PC socket and is UL 508 certified.

Datasheet Summary
Powered by GS/AI

The 201A is a three-phase voltage monitor designed to protect 190-480 V ac, 50/60 Hz motors by detecting faults such as phase loss, voltage unbalance, phase reversal, and overvoltage. It auto-senses input voltage and features a single LED for fault diagnostics. The device has a SPDT output relay rated at 10 A at 240 V ac and a 2-second trip delay for unbalance and phasing faults, and 4 seconds for high/low voltage faults. It operates from -20° to 70 °C, with a maximum power draw of 5 W and meets IEC 61000-4-2, IEC 61000-4-4, IEC 61000-4-5, and ANSI/IEEE C62.41 surge immunity levels. Measuring 44.45 mm H × 60.33 mm W × 104.78 mm D with socket, it mounts on DIN-rail or surface using the OT08PC socket and is UL 508 certified.

Suppliers

Company
Product
Description
Supplier Links
Monitor - Relay Output - 201A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
201A
Monitor - Relay Output 201A
Voltage Asymmetry, Voltage Sensing AC 190 ~ 480VAC

Voltage Asymmetry, Voltage Sensing AC 190 ~ 480VAC

Buy Now Datasheet
SYMC Protection Relays - 201A - Galco Industrial Electronics
Madison Heights, MI, United States
SYMC Protection Relays
201A
SYMC Protection Relays 201A
Motor Protector, 3Ph, 190-480VAC,

Motor Protector, 3Ph, 190-480VAC,

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
201A
Industrial Relays 201A
Industrial Relays 190-480VAC 50/60Hz 6W 3PH V MON RELAY

Industrial Relays 190-480VAC 50/60Hz 6W 3PH V MON RELAY

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 201A 201A 201A
Product Name Monitor - Relay Output SYMC Protection Relays Industrial Relays
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR572 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA03.1153 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 288-320 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers