The 460-575 is a three-phase voltage monitor designed to protect 475-600 V ac, 50/60 Hz motors. It automatically senses line voltage and detects harmful conditions including low, high, and unbalanced voltage, phase loss, and phase reversal. It features a 1-30 second adjustable trip delay, a 1-500 second restart delay, and a Form C output relay. The unit is housed in a polycarbonate enclosure, measures 88.9 mm H × 52.9 mm W × 59.69 mm D, and mounts on 35 mm DIN-rail or via #6 or #8 screws. It complies with UL508 and IEC 60947-6-2 standards and operates in ambient temperatures from -20° to 70 °C.
Voltage Monitor, 475-600VAC, 3Ph,
Voltage Asymmetry, Voltage Sensing AC, Phase Loss 475 ~ 600VAC
Industrial Relays 340-480VAC 1-800A SPDT 3PH V MON RELAY
| Galco Industrial Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | 460-575 | 460-575 | 460-575 |
| Product Name | SYMC Protection Relays | Monitor - Relay Output | Industrial Relays |
| Approvals | RoHS | RoHS |