The 777-KW/HP-P2 three-phase current and voltage monitor provides protection with input voltage from 200–480 V ac and motor full load ampere range as follows: 2–20 A (looped conductors required); 20–90 A direct; 90–800 A (external CTs required).
3-PHASE POWER MONITOR/200-480V
3-Phase Power Monitor/200-480V
Industrial Relays 3-PHASE POWER MONITOR/200-480V
3-PHASE POWER MONITOR/200-480V
| Littelfuse, Inc. | DigiKey | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | 777-KW/HP-P2 | F10489-ND | 777-KW/HP-P2 | 777-KW/HP-P2 | 777-KW/HP-P2 |
| Product Name | Littelfuse 777-KW/HP-P2 Current & Voltage Monitor Provides Exceptional Protection | Protection Relays & Systems | SYMC Protection Relays | Industrial Relays | Protection Relays & Systems |
| Current Sensitive Relay | Undercurrent |