Littelfuse, Inc. SYMC Protection Relays 201A-9

Description
Voltage Monitor, 3Ph, w/High Voltage
Description
Voltage Monitor, 3Ph, w/High Voltage
Datasheet
Datasheet Summary
Powered by GS/AI

The 201A-9 is a three-phase voltage monitor designed to protect 190-480 V ac, 50/60 Hz motors, with integrated high-voltage detection. It features an auto-ranging voltage sensor that selects between 200 V and 400 V ranges, advanced LED diagnostics for fault indication, and a dual-range microcontroller-based sensing circuit. The unit has a SPDT relay with a 10 A @ 240 V ac contact rating and supports DIN-rail or surface mounting via the OT08PC socket. Trip delays are 4 seconds for high/low voltage faults and 2 seconds for unbalance or phase reversal faults, with a 2-second restart delay after fault or power loss. It operates within a temperature range of -20° to 70 °C, meets UL 508 standards, and passes IEC 61000-4-2, IEC 61000-4-4, IEC 61000-4-5, and ANSI/IEEE C62.41 surge immunity levels. Dimensions are 44.45 mm H × 60.33 mm W × 104.78 mm D with socket.

Datasheet Summary
Powered by GS/AI

The 201A-9 is a three-phase voltage monitor designed to protect 190-480 V ac, 50/60 Hz motors, with integrated high-voltage detection. It features an auto-ranging voltage sensor that selects between 200 V and 400 V ranges, advanced LED diagnostics for fault indication, and a dual-range microcontroller-based sensing circuit. The unit has a SPDT relay with a 10 A @ 240 V ac contact rating and supports DIN-rail or surface mounting via the OT08PC socket. Trip delays are 4 seconds for high/low voltage faults and 2 seconds for unbalance or phase reversal faults, with a 2-second restart delay after fault or power loss. It operates within a temperature range of -20° to 70 °C, meets UL 508 standards, and passes IEC 61000-4-2, IEC 61000-4-4, IEC 61000-4-5, and ANSI/IEEE C62.41 surge immunity levels. Dimensions are 44.45 mm H × 60.33 mm W × 104.78 mm D with socket.

Suppliers

Company
Product
Description
Supplier Links
SYMC Protection Relays - 201A-9 - Galco Industrial Electronics
Madison Heights, MI, United States
SYMC Protection Relays
201A-9
SYMC Protection Relays 201A-9
Voltage Monitor, 3Ph, w/High Voltage

Voltage Monitor, 3Ph, w/High Voltage

Supplier's Site
Monitor - Relay Output - 201A-9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
201A-9
Monitor - Relay Output 201A-9
Voltage Asymmetry, Voltage Sensing AC 190 ~ 480VAC

Voltage Asymmetry, Voltage Sensing AC 190 ~ 480VAC

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
201A-9
Industrial Relays 201A-9
Industrial Relays 190-480VAC 50/60Hz 6W 3PH V MON RELAY

Industrial Relays 190-480VAC 50/60Hz 6W 3PH V MON RELAY

Buy Now Datasheet

Technical Specifications

  Galco Industrial Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 201A-9 201A-9 201A-9
Product Name SYMC Protection Relays Monitor - Relay Output Industrial Relays
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 788-305 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers