Littelfuse, Inc. Littelfuse 235P Pump Monitors Provide Exceptional System Protection 235P

Description
The 235P pump monitor protects single-phase pumps with an input voltage value of 230 V ac, an input load range of 5–15 hp (external current transformer required), and the following dimensions: 2.93” H x 5.25” W x 2.91” D.
Description
The 235P pump monitor protects single-phase pumps with an input voltage value of 230 V ac, an input load range of 5–15 hp (external current transformer required), and the following dimensions: 2.93” H x 5.25” W x 2.91” D.
Datasheet
Datasheet Summary
Powered by GS/AI

The Littelfuse 235P is a single-phase pump monitor designed to protect 5-15 hp, 230 V ac pumps from dry-well, dead-head, jammed impellers, rapid cycling, and overvoltage or undervoltage conditions. It features an adjustable sensitivity knob for dry-well trip points (70-90% of calibrated run power), a user-selectable restart delay (2-225 minutes), and an LED status indicator. The unit mounts with #8 screws and measures 73.66 mm H × 133.35 mm W × 73.99 mm D. It operates on 50/60 Hz, requires an external current transformer, and has a SPST output contact rated at 10 A, 720 VA at 240 V ac. Operating temperature range is -40 °C to 55 °C. It is cULus listed to UL 508 and C22.2 No. 14.

Datasheet Summary
Powered by GS/AI

The Littelfuse 235P is a single-phase pump monitor designed to protect 5-15 hp, 230 V ac pumps from dry-well, dead-head, jammed impellers, rapid cycling, and overvoltage or undervoltage conditions. It features an adjustable sensitivity knob for dry-well trip points (70-90% of calibrated run power), a user-selectable restart delay (2-225 minutes), and an LED status indicator. The unit mounts with #8 screws and measures 73.66 mm H × 133.35 mm W × 73.99 mm D. It operates on 50/60 Hz, requires an external current transformer, and has a SPST output contact rated at 10 A, 720 VA at 240 V ac. Operating temperature range is -40 °C to 55 °C. It is cULus listed to UL 508 and C22.2 No. 14.

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 235P Pump Monitors Provide Exceptional System Protection - 235P - Littelfuse, Inc.
Rosemont, IL, United States
Littelfuse 235P Pump Monitors Provide Exceptional System Protection
235P
Littelfuse 235P Pump Monitors Provide Exceptional System Protection 235P
The 235P pump monitor protects single-phase pumps with an input voltage value of 230 V ac, an input load range of 5–15 hp (external current transformer required), and the following dimensions: 2.93” H x 5.25” W x 2.91” D.

The 235P pump monitor protects single-phase pumps with an input voltage value of 230 V ac, an input load range of 5–15 hp (external current transformer required), and the following dimensions: 2.93” H x 5.25” W x 2.91” D.

Datasheet
SYMC Protection Relays - 235P - Galco Industrial Electronics
Madison Heights, MI, United States
SYMC Protection Relays
235P
SYMC Protection Relays 235P
1-Phase PumpSaverPlus/230V/5 -15hp/CT

1-Phase PumpSaverPlus/230V/5-15hp/CT

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
235P
Industrial Relays 235P
Industrial Relays 1-PHASEPUMPSAVERPLUS 230V 5-1

Industrial Relays 1-PHASEPUMPSAVERPLUS 230V 5-1

Buy Now Datasheet
Monitor - Relay Output - 235P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
235P
Monitor - Relay Output 235P
Voltage Sensing AC 230VAC

Voltage Sensing AC 230VAC

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Galco Industrial Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays Protective Relays and Monitoring Relays
Product Number 235P 235P 235P 235P
Product Name Littelfuse 235P Pump Monitors Provide Exceptional System Protection SYMC Protection Relays Industrial Relays Monitor - Relay Output
Voltage Sensitive Relay Overvoltage Protection; Undervoltage
Unlock Full Specs
to access all available technical data

Similar Products

20A-25A Miniature Power Relay - CHF/CHFN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 788-607 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details