Littelfuse, Inc. Industrial Relays 350600

Description
Industrial Relays 190-240VAC 50/60Hz 1SP SPDT V MON RELAY
Description
Industrial Relays 190-240VAC 50/60Hz 1SP SPDT V MON RELAY
Datasheet
Datasheet Summary
Powered by GS/AI

The 350600 is a three-phase voltage monitor relay designed for 475-600 V ac applications, featuring a SPDT relay with a 600 V ac contact rating and fixed trip and restart delay. It includes a microcontroller-based system with LED diagnostics, 4-second trip delay for low voltage, and 2-second delay for unbalance or phasing faults. The device operates from -40°C to 70°C, has a terminal torque specification of 7 in.-lbs., and accepts 12-18 AWG wire. It is mounted using #8 screws, measures 74.42 mm H × 133.86 mm W × 74.93 mm D, and weighs 1.05 lbs. The relay is certified to UL 508 and CSA 22.2 No. 14 standards.

Datasheet Summary
Powered by GS/AI

The 350600 is a three-phase voltage monitor relay designed for 475-600 V ac applications, featuring a SPDT relay with a 600 V ac contact rating and fixed trip and restart delay. It includes a microcontroller-based system with LED diagnostics, 4-second trip delay for low voltage, and 2-second delay for unbalance or phasing faults. The device operates from -40°C to 70°C, has a terminal torque specification of 7 in.-lbs., and accepts 12-18 AWG wire. It is mounted using #8 screws, measures 74.42 mm H × 133.86 mm W × 74.93 mm D, and weighs 1.05 lbs. The relay is certified to UL 508 and CSA 22.2 No. 14 standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Relays
350600
Industrial Relays 350600
Industrial Relays 190-240VAC 50/60Hz 1SP SPDT V MON RELAY

Industrial Relays 190-240VAC 50/60Hz 1SP SPDT V MON RELAY

Buy Now Datasheet
Monitor - Relay Output - 350600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
350600
Monitor - Relay Output 350600
Voltage Asymmetry, Voltage Sensing AC 475 ~ 600VAC

Voltage Asymmetry, Voltage Sensing AC 475 ~ 600VAC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Electromechanical Relays Protective Relays and Monitoring Relays
Product Number 350600 350600
Product Name Industrial Relays Monitor - Relay Output
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - CHZ01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Signal Relays - 1393793-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA02.2433C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers