The 50R200 is a single-phase voltage monitor designed to protect motors in applications such as compressors, air conditioners, and pumps by deactivating its output relay during low-voltage conditions after a 4-second trip delay and reactivating it after a 2-second restart delay. It operates on 190-240 V ac at 50/60 Hz, with a SPDT relay rated for 10 A at 240 V ac under general purpose use. The device features a 90% trip and 93% reset threshold relative to setpoint, operates within -20°C to 70°C, and meets UL 508 and IEC 60947-6-2 standards. It mounts with #8 screws and has dimensions of 74.4 mm H × 133.9 mm W × 74.9 mm D.
Industrial Relays 200-480V 0.5-740A SPDT 3PH V MON RELAY
Voltage Sensing AC 190 ~ 240VAC
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | 50R200 | 50R200 |
| Product Name | Industrial Relays | Monitor - Relay Output |
| Approvals | RoHS | RoHS |