Littelfuse, Inc. Littelfuse 05903500 Power Relay, 24VDC, 100A 5903500

Description
A remote control switch for automotive users. Commonly used as a starter, with intermittent action it allows drawing 100A. It works on closing the circuit load with a 24VDC rated voltage. Littelfuse 05903500 Power Relay Category: Mechanical Relays & Connectors Manufacturer: Littelfuse Max. Continuous Current: 100A Intermittent Current: 250A @ 1 sec. Ingress Protection: IP67 Contacts: Silver-plated copper Brass contact nuts
Request a Quote Datasheet
Description
A remote control switch for automotive users. Commonly used as a starter, with intermittent action it allows drawing 100A. It works on closing the circuit load with a 24VDC rated voltage. Littelfuse 05903500 Power Relay Category: Mechanical Relays & Connectors Manufacturer: Littelfuse Max. Continuous Current: 100A Intermittent Current: 250A @ 1 sec. Ingress Protection: IP67 Contacts: Silver-plated copper Brass contact nuts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 05903500 Power Relay, 24VDC, 100A - 75151 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 05903500 Power Relay, 24VDC, 100A
75151
Littelfuse 05903500 Power Relay, 24VDC, 100A 75151
A remote control switch for automotive users. Commonly used as a starter, with intermittent action it allows drawing 100A. It works on closing the circuit load with a 24VDC rated voltage. Littelfuse 05903500 Power Relay Category: Mechanical Relays & Connectors Manufacturer: Littelfuse Max. Continuous Current: 100A Intermittent Current: 250A @ 1 sec. Ingress Protection: IP67 Contacts: Silver-plated copper Brass contact nuts

A remote control switch for automotive users. Commonly used as a starter, with intermittent action it allows drawing 100A. It works on closing the circuit load with a 24VDC rated voltage.

  • Littelfuse 05903500 Power Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Littelfuse
  • Max. Continuous Current: 100A
  • Intermittent Current: 250A @ 1 sec.
  • Ingress Protection: IP67
  • Contacts: Silver-plated copper
  • Brass contact nuts
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Automotive Relays
05903500
Automotive Relays 05903500
Automotive Relays

Automotive Relays

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 75151 05903500
Product Name Littelfuse 05903500 Power Relay, 24VDC, 100A Automotive Relays
Mounting Panel;

Panel Mount

Unlock Full Specs
to access all available technical data

Similar Products

Type 20.27 - Modular step relay 16A - 202780484000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Signal Relays - 1-1393763-3 - TE Connectivity
Specs
Relay Type Reed Relay
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Relay module - 788-607 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
100A~150A DC POWER RELAY - CHDR - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details