Littelfuse, Inc. Monitor - Relay Output 201A-AU

Description
Voltage Asymmetry, Voltage Sensing AC 190 ~ 480VAC
Description
Voltage Asymmetry, Voltage Sensing AC 190 ~ 480VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The 201A-AU is a three-phase voltage monitor designed to protect 190-480 V ac, 50/60 Hz motors by detecting faults such as phase loss, overvoltage, undervoltage, voltage unbalance, and phase reversal. It automatically selects between 200 V and 400 V ranges, features adjustable trip delay (1-30 seconds), adjustable restart delay (1-500 seconds or manual), and a user-settable voltage unbalance trip point of 2-8%. The unit includes a single LED for fault diagnostics and has a 1-Form C relay with a 10 A, 240 V ac contact rating. It mounts via DIN-rail or surface mount using the OT08PC socket, and measures 44.45 mm H x 60.325 mm W x 104.775 mm D. Operating temperature ranges from -40°C to 70°C. It meets UL 508, IEC 61000-4-2 (Level 3), IEC 61000-4-4 (Level 3), IEC 61000-4-5 (Level 3 line-to-line, Level 4 line-to-ground), and ANSI/IEEE C62.41 surge standards.

Datasheet Summary
Powered by GS/AI

The 201A-AU is a three-phase voltage monitor designed to protect 190-480 V ac, 50/60 Hz motors by detecting faults such as phase loss, overvoltage, undervoltage, voltage unbalance, and phase reversal. It automatically selects between 200 V and 400 V ranges, features adjustable trip delay (1-30 seconds), adjustable restart delay (1-500 seconds or manual), and a user-settable voltage unbalance trip point of 2-8%. The unit includes a single LED for fault diagnostics and has a 1-Form C relay with a 10 A, 240 V ac contact rating. It mounts via DIN-rail or surface mount using the OT08PC socket, and measures 44.45 mm H x 60.325 mm W x 104.775 mm D. Operating temperature ranges from -40°C to 70°C. It meets UL 508, IEC 61000-4-2 (Level 3), IEC 61000-4-4 (Level 3), IEC 61000-4-5 (Level 3 line-to-line, Level 4 line-to-ground), and ANSI/IEEE C62.41 surge standards.

Suppliers

Company
Product
Description
Supplier Links
Monitor - Relay Output - 201A-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
201A-AU
Monitor - Relay Output 201A-AU
Voltage Asymmetry, Voltage Sensing AC 190 ~ 480VAC

Voltage Asymmetry, Voltage Sensing AC 190 ~ 480VAC

Buy Now Datasheet
SYMC Protection Relays - 201A-AU - Galco Industrial Electronics
Madison Heights, MI, United States
SYMC Protection Relays
201A-AU
SYMC Protection Relays 201A-AU
Voltage Monitor, 3Ph, 190-480VAC,

Voltage Monitor, 3Ph, 190-480VAC,

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
201A-AU
Industrial Relays 201A-AU
Industrial Relays 190-480VAC 50/60Hz 6W 3PH V MON RELAY

Industrial Relays 190-480VAC 50/60Hz 6W 3PH V MON RELAY

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 201A-AU 201A-AU 201A-AU
Product Name Monitor - Relay Output SYMC Protection Relays Industrial Relays
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

35A-60A Miniature Solar Relay - CHS01-H Series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Solid State Relays - 2946-859-793-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details