The 777-HVR-LR-P2 is a three-phase current and voltage monitor designed for motor protection with an input voltage range of 340-480 V ac and a motor full load current range of 1-9 A direct or 10-800 A with external current transformers. It features a 470 VA @ 600 V ac output SPDT relay contact rating, a built-in 3-digit LED display for programming and diagnostics, and supports remote monitoring via communication modules. The unit is surface mountable or DIN-rail mountable, measures 77.47 mm H × 97.79 mm W × 128.27 mm D, and complies with UL508, CSA C22.2, and IEC 60947-1 standards. It operates within -20 °C to 70 °C and meets IEC 61000-4-2, IEC 61000-4-3, IEC 61000-4-4, and IEC 61000-4-5 ESD and surge immunity requirements.
The 777-HVR-LR-P2 three-phase current and voltage monitor provides motor protection with input voltage from 340–480 V ac and motor full load ampere range of 1–9 A (direct); 10–800 A (external CTs required).
Industrial Relays 3-PH OLR/340-480V/ 1-9FLA/
3-PH OLR/340-480V/ 1-9FLA/
| Littelfuse, Inc. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | 777-HVR-LR-P2 | 777-HVR-LR-P2 | 777-HVR-LR-P2 |
| Product Name | Littelfuse 777 Current & Voltage Monitor Provides Exceptional Motor Protection | Industrial Relays | Protection Relays & Systems |
| Current Sensitive Relay | Undercurrent |