The CPC1906Y is a single-pole, normally open, solid state relay using OptoMOS technology for 60V blocking voltage and 2A rms / DC load current capacity. It features a 4-pin Power SIP package with mechanical dimensions of 10.16mm x 5.08mm and 2500V rms input/output isolation. The relay has a maximum on-resistance of 0.3 Ω and operates over an ambient temperature range of -40°C to +85°C. It is certified as a UL 508 Component (File E69938), CSA Component (Certificate 1172007), and complies with EN IEC 62368-1 (TUV Certificate B 082667 0008).
Optically isolated solid state power relays (MOSFET-based). Power SIP Packages: Pin-to-pin compatibility with other solid state relays, easy upgrade path for existing designs, compatibility for new designs.Input to Output Isolation up to 4000VRMS For power applications requiring a non-biased heat sink with superior thermal management properties, the i4-PAC and ISOPLUS-264 power relays are an ideal solution. For high-current applications requiring enhanced isolation, the new Power SOIC is an ideal choice. To upgrade existing designs or to design compatible new designs, select the Power SIP, which offers pin-for-pin compatibility with many existing power relays. Current Loads up to 15 Arms @ Tc=25°C Dc Loads up to 32 A at 25°C Voltage ratings up to 1 kV Low On-resistance Compact i4-PAC Package Industry Standard 4-Pin SIP Package Low input control current Up to 5 kVrms input-to-output isolation Low thermal impedances: 0.35°C/W - i4-PAC
Relay (Solid-State) RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | CPC1906Y | 09J1966 |
| Product Name | Bidirectional normally open output | Relay (Solid-State) Rohs Compliant Ixys Semiconductor |
| Isolation Voltage | 2.5 kilovolts |