Littelfuse, Inc. Industrial Relays 460L-OEM

Description
Industrial Relays 3PH VOLT MONITOR 190-480V ADJUST
Description
Industrial Relays 3PH VOLT MONITOR 190-480V ADJUST
Datasheet
Datasheet Summary
Powered by GS/AI

The 460L-OEM is a bulk-packaged variant of the 460L three-phase voltage monitor, which protects 190-480 V ac, 50/60 Hz motors by automatically sensing line voltage and detecting low, high, unbalanced voltage, phase loss, and phase reversal. It features a fixed 4-second trip delay for low, high, and unbalanced voltage faults and a fixed 6% voltage unbalance trip point, with a 1-second fixed response for single-phase faults. The device includes a Form C output relay with a general purpose rating of 10 A at 240 V ac, adjustable restart delays from 1 to 500 seconds, and an IP20, NEMA 1 polycarbonate enclosure. It mounts on 35 mm DIN rail or via #6 or #8 screws, operates from -20° to 70 °C, and complies with UL508 and IEC 60947-6-2 standards.

Datasheet Summary
Powered by GS/AI

The 460L-OEM is a bulk-packaged variant of the 460L three-phase voltage monitor, which protects 190-480 V ac, 50/60 Hz motors by automatically sensing line voltage and detecting low, high, unbalanced voltage, phase loss, and phase reversal. It features a fixed 4-second trip delay for low, high, and unbalanced voltage faults and a fixed 6% voltage unbalance trip point, with a 1-second fixed response for single-phase faults. The device includes a Form C output relay with a general purpose rating of 10 A at 240 V ac, adjustable restart delays from 1 to 500 seconds, and an IP20, NEMA 1 polycarbonate enclosure. It mounts on 35 mm DIN rail or via #6 or #8 screws, operates from -20° to 70 °C, and complies with UL508 and IEC 60947-6-2 standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Relays
460L-OEM
Industrial Relays 460L-OEM
Industrial Relays 3PH VOLT MONITOR 190-480V ADJUST

Industrial Relays 3PH VOLT MONITOR 190-480V ADJUST

Buy Now Datasheet
Monitor - Relay Output - 460L-OEM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
460L-OEM
Monitor - Relay Output 460L-OEM
Voltage Asymmetry, Voltage Sensing AC, Phase Loss 190 ~ 480VAC

Voltage Asymmetry, Voltage Sensing AC, Phase Loss 190 ~ 480VAC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Electromechanical Relays Protective Relays and Monitoring Relays
Product Number 460L-OEM 460L-OEM
Product Name Industrial Relays Monitor - Relay Output
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Automotive Relays - FBR53 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details