The 55110 series is a flange-mount Hall effect sensor with an integral LED, designed for position and limit sensing, RPM measurement, and brushless DC motor commutation. It operates as a three-wire voltage output device with supply voltage ranging from +3.8 to +24 Vdc and supports switching speeds up to 10 kHz. The sensor offers overvoltage protection up to 32 Vdc, operates from -40 to +100°C, and has an output current limit of 10 mA. It includes built-in temperature compensation and meets EMC requirements per DIN 40839. The 55110-3M variant specifies a magnetic activate distance of 12.5 mm with a sensitivity of 130 Gauss, and the -02 termination indicates a 300 mm cable length. Physical dimensions are 10.00 mm x 10.00 mm x 4.7 mm, excluding encapsulant, with a mounting slot measuring 3.50 mm x 6.50 mm. TERMINATION TYPE A IS TINNED LEADS.
55110 3M02A HALL SENSOR / BOX-ESD
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 49H4191 |
| Product Name | 55110 3M02A Hall Sensor / Box-Esd Littelfuse |