The 201-200-DPDT is an 11-pin octal base, plug-in voltage monitor for 190-240 V ac, 50/60 Hz three-phase motors, protecting against low voltage and phase unbalance. It has two isolated Form C relays rated at 10 A at 240 V ac and 480 VA pilot duty. Trip delay is 4 seconds for low voltage and 2 seconds for unbalance or phase loss; restart delay is 2 seconds. LED diagnostics indicate relay status. It operates from -40° to 70 °C, measures 44.45 mm × 60.33 mm × 104.78 mm, and weighs 0.65 lb. Mounting requires the OT11PC socket. The unit meets UL 508 and IEC 61000-4-2 Level 3 ESD, IEC 61000-4-4 Level 3 transient burst, and 150 MHz, 10 V/m radiated RF immunity standards.
3-Ph 11-Pin Plug-in VM/ 190-240V/ DP
Voltage Sensing AC 190 ~ 240VAC
Industrial Relays 190-480VAC 50/60Hz 6W 3PH V MON RELAY
| Galco Industrial Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | 201-200-DPDT | 201-200-DPDT | 201-200-DPDT |
| Product Name | SYMC Protection Relays | Monitor - Relay Output | Industrial Relays |
| Approvals | RoHS | RoHS |