Littelfuse, Inc. Alternating Relay ARP42S

Description
The ARP Series is used in systems where equal run time for two motors is desirable. The selector switch allows selection of alternation of either load for continuous operation. LED’s indicate the status of the output relay. This versatile series may be front panel mounted (BZ1 accessory required) or 35 mm DIN rail mounted with an accessory socket. Operation Alternating: When the rotary switch is in the “alternate” position, alternating operation of Load A and Load B occurs upon the opening of the control switch S1. To terminate alternating operation and cause only the selected load to operate, rotate the switch to position “A” to lock Load A or position “B” to lock Load B. The LEDs indicate the status of the internal relay and which load is selected to operate.Note: Input voltage must be applied at all times for proper alternation. The use of a solid-state control switch for S1 may not initiate alternation correctly. S1 voltage must be from the same supply as the unit’s input voltage (see connection diagrams on datasheet). Loss of input voltage resets the unit; Load A becomes the lead load for the next operation.Duplexing (Cross Wired): Duplexing models operate the same as alternating relays and when both the Control (S1) and Lag Load (S2) Switches are closed, Load A and Load B energize simultaneously.The DPDT 8-pin, cross-wired option, allows extra system load capacity through simultaneous operation of both motors when needed. Relay contacts are not isolated.
Request a Quote
Description
The ARP Series is used in systems where equal run time for two motors is desirable. The selector switch allows selection of alternation of either load for continuous operation. LED’s indicate the status of the output relay. This versatile series may be front panel mounted (BZ1 accessory required) or 35 mm DIN rail mounted with an accessory socket. Operation Alternating: When the rotary switch is in the “alternate” position, alternating operation of Load A and Load B occurs upon the opening of the control switch S1. To terminate alternating operation and cause only the selected load to operate, rotate the switch to position “A” to lock Load A or position “B” to lock Load B. The LEDs indicate the status of the internal relay and which load is selected to operate.Note: Input voltage must be applied at all times for proper alternation. The use of a solid-state control switch for S1 may not initiate alternation correctly. S1 voltage must be from the same supply as the unit’s input voltage (see connection diagrams on datasheet). Loss of input voltage resets the unit; Load A becomes the lead load for the next operation.Duplexing (Cross Wired): Duplexing models operate the same as alternating relays and when both the Control (S1) and Lag Load (S2) Switches are closed, Load A and Load B energize simultaneously.The DPDT 8-pin, cross-wired option, allows extra system load capacity through simultaneous operation of both motors when needed. Relay contacts are not isolated.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ARP42S is a 120VAC DPDT alternating relay designed for applications requiring equal run time for two motors. It features a rotary switch that allows users to select between alternating operation or locking the relay to a specific load. The relay includes LED indicators to show the status of the output relay and which load is currently engaged.

This model can be mounted using an 11-pin socket and is compatible with both front panel and 35 mm DIN rail mounting options. It operates within a temperature range of -20°C to 60°C and has a mechanical life of 10 million cycles and an electrical life of 1 million cycles. The relay contacts are not isolated, and the unit requires continuous input voltage for proper operation. The ARP42S is suitable for applications where simultaneous operation of both loads may be necessary, as it supports duplexing functionality when both control switches are closed.

Datasheet Summary
Powered by GS/AI

The ARP42S is a 120VAC DPDT alternating relay designed for applications requiring equal run time for two motors. It features a rotary switch that allows users to select between alternating operation or locking the relay to a specific load. The relay includes LED indicators to show the status of the output relay and which load is currently engaged.

This model can be mounted using an 11-pin socket and is compatible with both front panel and 35 mm DIN rail mounting options. It operates within a temperature range of -20°C to 60°C and has a mechanical life of 10 million cycles and an electrical life of 1 million cycles. The relay contacts are not isolated, and the unit requires continuous input voltage for proper operation. The ARP42S is suitable for applications where simultaneous operation of both loads may be necessary, as it supports duplexing functionality when both control switches are closed.

Suppliers

Company
Product
Description
Supplier Links
Alternating Relay - ARP42S - Littelfuse, Inc.
Rosemont, IL, United States
Alternating Relay
ARP42S
Alternating Relay ARP42S
The ARP Series is used in systems where equal run time for two motors is desirable. The selector switch allows selection of alternation of either load for continuous operation. LED’s indicate the status of the output relay. This versatile series may be front panel mounted (BZ1 accessory required) or 35 mm DIN rail mounted with an accessory socket. Operation Alternating: When the rotary switch is in the “alternate” position, alternating operation of Load A and Load B occurs upon the opening of the control switch S1. To terminate alternating operation and cause only the selected load to operate, rotate the switch to position “A” to lock Load A or position “B” to lock Load B. The LEDs indicate the status of the internal relay and which load is selected to operate.Note: Input voltage must be applied at all times for proper alternation. The use of a solid-state control switch for S1 may not initiate alternation correctly. S1 voltage must be from the same supply as the unit’s input voltage (see connection diagrams on datasheet). Loss of input voltage resets the unit; Load A becomes the lead load for the next operation.Duplexing (Cross Wired): Duplexing models operate the same as alternating relays and when both the Control (S1) and Lag Load (S2) Switches are closed, Load A and Load B energize simultaneously.The DPDT 8-pin, cross-wired option, allows extra system load capacity through simultaneous operation of both motors when needed. Relay contacts are not isolated.

The ARP Series is used in systems where equal run time for two motors is desirable. The selector switch allows selection of alternation of either load for continuous operation. LED’s indicate the status of the output relay. This versatile series may be front panel mounted (BZ1 accessory required) or 35 mm DIN rail mounted with an accessory socket. Operation Alternating: When the rotary switch is in the “alternate” position, alternating operation of Load A and Load B occurs upon the opening of the control switch S1. To terminate alternating operation and cause only the selected load to operate, rotate the switch to position “A” to lock Load A or position “B” to lock Load B. The LEDs indicate the status of the internal relay and which load is selected to operate.Note: Input voltage must be applied at all times for proper alternation. The use of a solid-state control switch for S1 may not initiate alternation correctly. S1 voltage must be from the same supply as the unit’s input voltage (see connection diagrams on datasheet). Loss of input voltage resets the unit; Load A becomes the lead load for the next operation.Duplexing (Cross Wired): Duplexing models operate the same as alternating relays and when both the Control (S1) and Lag Load (S2) Switches are closed, Load A and Load B energize simultaneously.The DPDT 8-pin, cross-wired option, allows extra system load capacity through simultaneous operation of both motors when needed. Relay contacts are not isolated.

Datasheet
Power Relays, Over 2 Amps - 5666-ARP42S-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
5666-ARP42S-ND
Power Relays, Over 2 Amps 5666-ARP42S-ND
Impulse Relay DPDT (2 Form C) 120VAC Coil Socketable

Impulse Relay DPDT (2 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ARP42S
Relays - Power Relays, Over 2 Amps ARP42S
RELAY IMPULSE DPDT 10A 120V

RELAY IMPULSE DPDT 10A 120V

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
ARP42S
Industrial Relays ARP42S
Industrial Relays 200:5 1inW FOOTED

Industrial Relays 200:5 1inW FOOTED

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number ARP42S 5666-ARP42S-ND ARP42S ARP42S
Product Name Alternating Relay Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Industrial Relays
Mounting Socket or Plug-in Style; Plug-in socket Socketable Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Features Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 221092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
16A Miniature Power Relay - CHZ02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details