Littelfuse, Inc. Industrial Relays 460-400HZ

Description
Industrial Relays 340-480VAC 2-800A SPDT 3PH V MON RELAY
Description
Industrial Relays 340-480VAC 2-800A SPDT 3PH V MON RELAY
Datasheet
Datasheet Summary
Powered by GS/AI

The 460-400HZ is a three-phase voltage monitor designed for use with 400 Hz power supplies, part of the 460 series that protects motors operating at 190-480 V ac. It automatically senses line voltage and detects conditions such as low, high, and unbalanced voltage, phase loss, and phase reversal. The device features a user-adjustable 1-30 second trip delay and 1-500 second restart delay, with a form C output relay. It operates within an ambient temperature range of -20° to 70 °C, is mounted on a 35 mm DIN-rail or via #6 or #8 screws, and meets UL508 and IEC 60947-6-2 standards. The enclosure is polycarbonate, rated IP20 and NEMA 1, with dimensions of 88.9 mm H × 52.9 mm W × 59.69 mm D and a weight of 0.7 lb.

Datasheet Summary
Powered by GS/AI

The 460-400HZ is a three-phase voltage monitor designed for use with 400 Hz power supplies, part of the 460 series that protects motors operating at 190-480 V ac. It automatically senses line voltage and detects conditions such as low, high, and unbalanced voltage, phase loss, and phase reversal. The device features a user-adjustable 1-30 second trip delay and 1-500 second restart delay, with a form C output relay. It operates within an ambient temperature range of -20° to 70 °C, is mounted on a 35 mm DIN-rail or via #6 or #8 screws, and meets UL508 and IEC 60947-6-2 standards. The enclosure is polycarbonate, rated IP20 and NEMA 1, with dimensions of 88.9 mm H × 52.9 mm W × 59.69 mm D and a weight of 0.7 lb.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Relays
460-400HZ
Industrial Relays 460-400HZ
Industrial Relays 340-480VAC 2-800A SPDT 3PH V MON RELAY

Industrial Relays 340-480VAC 2-800A SPDT 3PH V MON RELAY

Buy Now Datasheet
Monitor - Relay Output - 460-400HZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
460-400HZ
Monitor - Relay Output 460-400HZ
Voltage Asymmetry, Voltage Sensing AC, Phase Loss 190 ~ 480VAC

Voltage Asymmetry, Voltage Sensing AC, Phase Loss 190 ~ 480VAC

Buy Now Datasheet
SYMC Protection Relays - 460-400HZ - Galco Industrial Electronics
Madison Heights, MI, United States
SYMC Protection Relays
460-400HZ
SYMC Protection Relays 460-400HZ
Voltage Monitor, Three Phase, 190-

Voltage Monitor, Three Phase, 190-

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Galco Industrial Electronics
Product Category Electromechanical Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays
Product Number 460-400HZ 460-400HZ 460-400HZ
Product Name Industrial Relays Monitor - Relay Output SYMC Protection Relays
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Safety Relays - 56.OA02.0642N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 788-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers