Littelfuse, Inc. Littelfuse 777 Current & Voltage Monitor Provides Exceptional Motor Protection 777-HVR-P2

Description
The 777-HVR-P2 three-phase current and voltage monitor provides motor protection with input voltage from 340–480 V ac and full load ampere range as follows: 2–20 A (looped conductors required); 20–90 A (direct); 90–800 A (external CTs required).
Description
The 777-HVR-P2 three-phase current and voltage monitor provides motor protection with input voltage from 340–480 V ac and full load ampere range as follows: 2–20 A (looped conductors required); 20–90 A (direct); 90–800 A (external CTs required).
Datasheet
Datasheet Summary
Powered by GS/AI

The 777-HVR-P2 is a three-phase current and voltage monitor designed for motor protection in 340-480 V ac applications, with a full load current range of 2-800 A requiring external CTs above 90 A. It features a 470 VA @ 600 V ac output SPDT relay contact, intended for use without a control power transformer (CPT) in 480 V systems. The device includes a built-in 3-digit LED display for programming and diagnostics, supports remote reset and communications via Modbus, DeviceNet, Profibus, or Ethernet, and provides protection against overload, phase loss, voltage unbalance, and underload. It is mounted via surface mount or DIN rail, measures 77.47 mm H × 97.79 mm W × 128.27 mm D, and weighs 707.6 g. It meets UL508, CSA C22.2, and IEC 60947-1 standards, with an IP20 rating and operating temperature range of -20 °C to 70 °C.

Datasheet Summary
Powered by GS/AI

The 777-HVR-P2 is a three-phase current and voltage monitor designed for motor protection in 340-480 V ac applications, with a full load current range of 2-800 A requiring external CTs above 90 A. It features a 470 VA @ 600 V ac output SPDT relay contact, intended for use without a control power transformer (CPT) in 480 V systems. The device includes a built-in 3-digit LED display for programming and diagnostics, supports remote reset and communications via Modbus, DeviceNet, Profibus, or Ethernet, and provides protection against overload, phase loss, voltage unbalance, and underload. It is mounted via surface mount or DIN rail, measures 77.47 mm H × 97.79 mm W × 128.27 mm D, and weighs 707.6 g. It meets UL508, CSA C22.2, and IEC 60947-1 standards, with an IP20 rating and operating temperature range of -20 °C to 70 °C.

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 777 Current & Voltage Monitor Provides Exceptional Motor Protection - 777-HVR-P2 - Littelfuse, Inc.
Rosemont, IL, United States
Littelfuse 777 Current & Voltage Monitor Provides Exceptional Motor Protection
777-HVR-P2
Littelfuse 777 Current & Voltage Monitor Provides Exceptional Motor Protection 777-HVR-P2
The 777-HVR-P2 three-phase current and voltage monitor provides motor protection with input voltage from 340–480 V ac and full load ampere range as follows: 2–20 A (looped conductors required); 20–90 A (direct); 90–800 A (external CTs required).

The 777-HVR-P2 three-phase current and voltage monitor provides motor protection with input voltage from 340–480 V ac and full load ampere range as follows: 2–20 A (looped conductors required); 20–90 A (direct); 90–800 A (external CTs required).

Datasheet
Protection Relays & Systems - 777-HVR-P2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
777-HVR-P2
Protection Relays & Systems 777-HVR-P2
3-PH OLR/340-480V/ 2-800FLA/

3-PH OLR/340-480V/ 2-800FLA/

Buy Now Datasheet
SYMC Protection Relays - 777-HVR-P2 - Galco Industrial Electronics
Madison Heights, MI, United States
SYMC Protection Relays
777-HVR-P2
SYMC Protection Relays 777-HVR-P2
MOTOR SAVER, 380-480VAC/9-90A

MOTOR SAVER, 380-480VAC/9-90A

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
777-HVR-P2
Industrial Relays 777-HVR-P2
Industrial Relays 3-PH OLR/340-480V/ 2-800FLA/

Industrial Relays 3-PH OLR/340-480V/ 2-800FLA/

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Quarktwin Technology Ltd. Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 777-HVR-P2 777-HVR-P2 777-HVR-P2 777-HVR-P2
Product Name Littelfuse 777 Current & Voltage Monitor Provides Exceptional Motor Protection Protection Relays & Systems SYMC Protection Relays Industrial Relays
Current Sensitive Relay Undercurrent
Unlock Full Specs
to access all available technical data

Similar Products

50A Automotive Relay - CHAF5 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Basic relay - 788-154 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details