The 201575-AU is a three-phase voltage monitor designed for 475-600 V ac, 50/60 Hz systems, part of the 201A-AU series that automatically senses and selects between voltage ranges. It features adjustable trip and restart delays, a 2-8% voltage unbalance trip point, and single LED diagnostics to indicate fault conditions. The device mounts on 35 mm DIN rail or surface mount using the OT08PC socket, with dimensions of 44.45 mm H × 60.325 mm W × 104.775 mm D. It meets UL 508, IEC 61000-4-2, IEC 61000-4-4, IEC 61000-4-5, and ANSI/IEEE C62.41 standards, operates from -40°C to 70°C, and has a 10 A relay output rating at 240 V ac.
Voltage Asymmetry, Voltage Sensing AC 475 ~ 600VAC
Industrial Relays 190-480VAC 50/60Hz 6W 3PH V MON RELAY
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | 201575-AU | 201575-AU |
| Product Name | Monitor - Relay Output | Industrial Relays |
| Approvals | RoHS | RoHS |