Littelfuse, Inc. Monitor - Relay Output 202-200-SP

Description
Voltage Sensing AC 190 ~ 240VAC
Description
Voltage Sensing AC 190 ~ 240VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The 202-200-SP is a single-phase voltage monitoring relay designed to protect motors operating within a voltage range of 190,Äì240 V AC at 50/60 Hz. It features a microcontroller-based voltage-sensing circuit that continuously monitors voltage levels to detect harmful conditions, thereby preventing potential damage to motors. The device includes a fixed trip delay of 4 seconds and an adjustable restart delay ranging from 2 to 300 seconds, allowing for a controlled restart after a fault. This relay is suitable for various applications, including fan motors, air conditioners, compressors, and small conveyor motors. It is equipped with advanced LED indicators for diagnostics and troubleshooting, and its compact size facilitates easy installation in panel assemblies or OEM applications. The 202-200-SP has a temperature range of -40° to 70 °C and offers a dielectric strength of 1480 Vrms minimum. It is compliant with UL508 standards, ensuring reliability and safety in operation.

Datasheet Summary
Powered by GS/AI

The 202-200-SP is a single-phase voltage monitoring relay designed to protect motors operating within a voltage range of 190,Äì240 V AC at 50/60 Hz. It features a microcontroller-based voltage-sensing circuit that continuously monitors voltage levels to detect harmful conditions, thereby preventing potential damage to motors. The device includes a fixed trip delay of 4 seconds and an adjustable restart delay ranging from 2 to 300 seconds, allowing for a controlled restart after a fault. This relay is suitable for various applications, including fan motors, air conditioners, compressors, and small conveyor motors. It is equipped with advanced LED indicators for diagnostics and troubleshooting, and its compact size facilitates easy installation in panel assemblies or OEM applications. The 202-200-SP has a temperature range of -40° to 70 °C and offers a dielectric strength of 1480 Vrms minimum. It is compliant with UL508 standards, ensuring reliability and safety in operation.

Suppliers

Company
Product
Description
Supplier Links
Monitor - Relay Output - 202-200-SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
202-200-SP
Monitor - Relay Output 202-200-SP
Voltage Sensing AC 190 ~ 240VAC

Voltage Sensing AC 190 ~ 240VAC

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
202-200-SP
Industrial Relays 202-200-SP
Industrial Relays 95-120VAC 1PH V MON RELAY MAN

Industrial Relays 95-120VAC 1PH V MON RELAY MAN

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 202-200-SP 202-200-SP
Product Name Monitor - Relay Output Industrial Relays
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 858-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers