TE Connectivity Electromechanical Relays & Contactors 6-1415358-1

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 5.4 G  [.19 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 5 MM  [.197 INCH ] Product Height : 20 MM  [.787 INCH ] Product Length : 15 MM  [.591 INCH ] Product Width : 15 MM  [.591 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .36 Coil Resistance (OHM) : 225 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 15 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 5.4 G  [.19 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 5 MM  [.197 INCH ] Product Height : 20 MM  [.787 INCH ] Product Length : 15 MM  [.591 INCH ] Product Width : 15 MM  [.591 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .36 Coil Resistance (OHM) : 225 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 15 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1415358-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1415358-1
Electromechanical Relays & Contactors 6-1415358-1
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 5.4 G  [.19 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 5 MM  [.197 INCH ] Product Height : 20 MM  [.787 INCH ] Product Length : 15 MM  [.591 INCH ] Product Width : 15 MM  [.591 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .36 Coil Resistance (OHM) : 225 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 15 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 5.4 G  [.19 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ]
  • Insulation Creepage Between Contact & Coil : 5 MM  [.197 INCH ]
  • Product Height : 20 MM  [.787 INCH ]
  • Product Length : 15 MM  [.591 INCH ]
  • Product Width : 15 MM  [.591 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .36
  • Coil Resistance (OHM) : 225
  • Coil Voltage Rating (VDC) : 9
  • Contact Current Rating (AMP) : 10
  • Contact Limiting Breaking Current (AMP) : 10
  • Contact Limiting Continuous Current (AMP) : 10
  • Contact Limiting Making Current (AMP) : 15
  • Contact Limiting Short-Time Current (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ]
  • Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]

Packaging Features


  • Packaging Method : Tube, Box & Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - PB2617-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2617-ND
Power Relays, Over 2 Amps PB2617-ND
General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole

Buy Now Datasheet
Relays - 6-1415358-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Special up to 10A

Relay Special up to 10A

Buy Now
Relays - Power Relays, Over 2 Amps - 6-1415358-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
6-1415358-1
Relays - Power Relays, Over 2 Amps 6-1415358-1
RELAY GEN PURPOSE SPST 10A 9V

RELAY GEN PURPOSE SPST 10A 9V

Supplier's Site
Power Relay, Spst-No, 9Vdc, 10A, Tht Rohs Compliant Schrack Te Connectivity - 75AJ1284 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 9Vdc, 10A, Tht Rohs Compliant Schrack Te Connectivity
75AJ1284
Power Relay, Spst-No, 9Vdc, 10A, Tht Rohs Compliant Schrack Te Connectivity 75AJ1284
POWER RELAY, SPST-NO, 9VDC, 10A, THT ROHS COMPLIANT: YES

POWER RELAY, SPST-NO, 9VDC, 10A, THT ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
6-1415358-1
General Purpose Relays 6-1415358-1
General Purpose Relays PB134009

General Purpose Relays PB134009

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 6-1415358-1 PB2617-ND 6-1415358-1 6-1415358-1 75AJ1284 6-1415358-1
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps Relays Relays - Power Relays, Over 2 Amps Power Relay, Spst-No, 9Vdc, 10A, Tht Rohs Compliant Schrack Te Connectivity General Purpose Relays
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
DC Power 0.3600 watts
DC Coil Voltage 9 volts 9 volts 9 volts 9 volts
Unlock Full Specs
to access all available technical data