TE Connectivity Electromechanical Relays & Contactors 7-1617785-1

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Electrical Characteristics Coil Resistance (OHM) : 865 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 200 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Electrical Characteristics Coil Resistance (OHM) : 865 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 200 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 7-1617785-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
7-1617785-1
Electromechanical Relays & Contactors 7-1617785-1
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Electrical Characteristics Coil Resistance (OHM) : 865 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 200 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Gold

Electrical Characteristics


  • Coil Resistance (OHM) : 865
  • Coil Voltage Rating (VDC) : 48
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 115, 200

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Coil Magnetic System : Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 200G's, 6ms
  • Vibration Resistance : 30G's, 10 - 3000Hz

Other


  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Socket Pins
  • Main Termination & Connection Type : Socket Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now
Power Relays, Over 2 Amps - 7-1617785-1-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
7-1617785-1-ND
Power Relays, Over 2 Amps 7-1617785-1-ND
General Purpose Relay 4PDT (4 Form C) Coil

General Purpose Relay 4PDT (4 Form C) Coil

Buy Now Datasheet
Relays - 7-1617785-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mid Range Relays

Mid Range Relays

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
7-1617785-1
Relays - Power Relays, Over 2 Amps 7-1617785-1
RELAY GEN PURPOSE 4PDT 10A

RELAY GEN PURPOSE 4PDT 10A

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 7-1617785-1 7-1617785-1-ND 7-1617785-1 7-1617785-1
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps Relays Relays - Power Relays, Over 2 Amps
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C) -94 to 257 F (-70 to 125 C) -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
DC Coil Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415543-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393767-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
Power Relays, Over 2 Amps - PB2199-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers