TE Connectivity Electromechanical Relays & Contactors 6-1416200-7

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 9.4 G  [.388 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 15 MM  [.59 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .254 Coil Resistance (OHM) : 2270 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 9.4 G  [.388 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 15 MM  [.59 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .254 Coil Resistance (OHM) : 2270 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCHRACK MSR V23061 is a general purpose, low power PCB relay with a 1-form C contact arrangement and AgNi90/10 contact material, rated for 10A at 250VAC and capable of switching up to 400VAC. It features a 24VDC coil with a resistance of 2270Ω and power consumption of 254mW, reinforced insulation with 4000Vrms coil-to-contact dielectric strength, and 8mm clearance/creepage. The relay operates at ambient temperatures up to 85°C, meets RTII flux-proof standards, and uses PCB-THT termination. It weighs 11g and is packaged in tubes of 20 or boxes of 500. The part meets UL E214025 and VDE 40017849 certifications, and is designed for applications in HVAC, PLCs, and domestic appliances.

Datasheet Summary
Powered by GS/AI

The SCHRACK MSR V23061 is a general purpose, low power PCB relay with a 1-form C contact arrangement and AgNi90/10 contact material, rated for 10A at 250VAC and capable of switching up to 400VAC. It features a 24VDC coil with a resistance of 2270Ω and power consumption of 254mW, reinforced insulation with 4000Vrms coil-to-contact dielectric strength, and 8mm clearance/creepage. The relay operates at ambient temperatures up to 85°C, meets RTII flux-proof standards, and uses PCB-THT termination. It weighs 11g and is packaged in tubes of 20 or boxes of 500. The part meets UL E214025 and VDE 40017849 certifications, and is designed for applications in HVAC, PLCs, and domestic appliances.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1416200-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1416200-7
Electromechanical Relays & Contactors 6-1416200-7
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 9.4 G  [.388 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 15 MM  [.59 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .254 Coil Resistance (OHM) : 2270 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 9.4 G  [.388 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 15 MM  [.59 INCH ]
  • Product Length : 30 MM  [1.181 INCH ]
  • Product Width : 10 MM  [.394 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .254
  • Coil Resistance (OHM) : 2270
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 10
  • Contact Limiting Breaking Current (AMP) : 10
  • Contact Limiting Continuous Current (AMP) : 10
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 10
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.2 - ≤.3
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - 6-1416200-7-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
6-1416200-7-ND
Power Relays, Over 2 Amps 6-1416200-7-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1124909-6-1416200-7 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1124909-6-1416200-7
Relays - Power Relays, Over 2 Amps 1124909-6-1416200-7
Win Source Part Number: 1124909-6-1416200-7 Category: Relays>Power Relays, Over 2 Amps Series: MSR, SCHRACK Termination Style: PC Pin Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Silver Nickel (AgNi) Standard Package: 1,000 Coil Resistance: 2270 Ohms Operate Time: 10 ms Relay Type: General Purpose Coil Voltage: 24VDC Contact Rating (Current): 10 A Switching Voltage: 400VAC - Max Release Time: 5 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 16.3 VDC Must Release Voltage: 2.4 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: V23061-D2007-A801 Base Product Number: 1416200

Win Source Part Number: 1124909-6-1416200-7
Category: Relays>Power Relays, Over 2 Amps
Series: MSR, SCHRACK
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 1,000
Coil Resistance: 2270 Ohms
Operate Time: 10 ms
Relay Type: General Purpose
Coil Voltage: 24VDC
Contact Rating (Current): 10 A
Switching Voltage: 400VAC - Max
Release Time: 5 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 16.3 VDC
Must Release Voltage: 2.4 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: V23061-D2007-A801
Base Product Number: 1416200

Buy Now
Relays - 6-1416200-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PCB Relays up to 10A

PCB Relays up to 10A

Buy Now
Relays - Power Relays, Over 2 Amps - 6-1416200-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
6-1416200-7
Relays - Power Relays, Over 2 Amps 6-1416200-7
RELAY GEN PURPOSE SPDT 10A 24V

RELAY GEN PURPOSE SPDT 10A 24V

Supplier's Site
General Purpose Relays - 6-1416200-7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
6-1416200-7
General Purpose Relays 6-1416200-7
General Purpose Relays V23061-D2007-A801

General Purpose Relays V23061-D2007-A801

Buy Now

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 6-1416200-7 6-1416200-7-ND 1124909-6-1416200-7 6-1416200-7 6-1416200-7 6-1416200-7
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relays Relays - Power Relays, Over 2 Amps General Purpose Relays
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
DC Power 0.2540 watts
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393114-8 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
Electromechanical Relays & Contactors - 1-1415899-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
High Voltage Relays - 1-1618256-0 - TE Connectivity
Specs
Relay Type High Voltage Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers
Relays - 1-1393231-0 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers