General Purpose Relay DPDT (2 Form C) Socketable
V23154D 720W 56 ROHS COMPLIANT: YES
RELAY GEN PURPOSE DPDT 2A 31V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 7-1393808-8-ND | 16H4414 | 7-1393808-8 |
| Product Name | Signal Relays, Up to 2 Amps | V23154D 720W 56 Rohs Compliant Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Operating Temp | -40 to 158 F (-40 to 70 C) |