TE Connectivity Electromechanical Relays & Contactors 6-1462037-7

Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, Gull Wing Relay Options : Power Switching, RF Rated Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .1 Coil Resistance (OHM) : 1440 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil Current Type : DC Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, Gull Wing Relay Options : Power Switching, RF Rated Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .1 Coil Resistance (OHM) : 1440 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil Current Type : DC Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AXICOM IM signal relay is a 2-form C electromechanical relay with bifurcated palladium-ruthenium contacts gold-plated, designed for low-power switching in telecommunications, consumer electronics, and industrial controls. It has a slim 10 mm × 6 mm footprint and a low profile of 5.65 mm, with SMT gull wing terminals. The relay operates with a 12 VDC coil consuming 100 mW, supports a maximum switching voltage of 220 VDC and 250 VAC, and handles a maximum switching current of 2 A. It meets UL 61810-1 certification and has a dielectric strength of 2500 Vrms between contacts and between coil and contacts. The coil is bistable with a single coil, and the relay is rated for 1 × 10⁸ mechanical operations under resistive load.

Datasheet Summary
Powered by GS/AI

The AXICOM IM signal relay is a 2-form C electromechanical relay with bifurcated palladium-ruthenium contacts gold-plated, designed for low-power switching in telecommunications, consumer electronics, and industrial controls. It has a slim 10 mm × 6 mm footprint and a low profile of 5.65 mm, with SMT gull wing terminals. The relay operates with a 12 VDC coil consuming 100 mW, supports a maximum switching voltage of 220 VDC and 250 VAC, and handles a maximum switching current of 2 A. It meets UL 61810-1 certification and has a dielectric strength of 2500 Vrms between contacts and between coil and contacts. The coil is bistable with a single coil, and the relay is rated for 1 × 10⁸ mechanical operations under resistive load.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1462037-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1462037-7
Electromechanical Relays & Contactors 6-1462037-7
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, Gull Wing Relay Options : Power Switching, RF Rated Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .1 Coil Resistance (OHM) : 1440 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil Current Type : DC Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed
  • Product Weight : .75 G  [.026 OZ ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2
  • Contact Special Features : Bifurcated/Twin Contacts, Gull Wing
  • Relay Options : Power Switching, RF Rated

Contact Features


  • Contact Material : PdRu
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 5.65 MM  [.222 INCH ]
  • Product Length : 10 MM  [.393 INCH ]
  • Product Width : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .1
  • Coil Resistance (OHM) : 1440
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 2
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Switching Load (Min) : .1mA @ .0001V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 220
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000000
  • Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Bistable, 1 Coil
  • Current Type : DC
  • Solder Process : Reflow Solder Capable

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : ≤2
  • Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ]
  • Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ]
  • Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ]

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz
  • Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz

Termination Features


  • Coil Termination & Connection Type : PCB SMT
  • Main Termination & Connection Type : PCB SMT

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTV
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Signal Relays, Up to 2 Amps - 6-1462037-7 - 776757-6-1462037-7 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 6-1462037-7
776757-6-1462037-7
Signal Relays, Up to 2 Amps - 6-1462037-7 776757-6-1462037-7
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 776757-6-1462037-7 Series: IM, AXICOM Packaging: Reel package Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 85°C Features: Sealed - Hermetically Contact Form: DPDT (2 Form C) Contact Material: Palladium (Pd), Ruthenium (Ru), Gold (Au) Mounting: SMD Coil Resistance: 1.44 kOhms Coil Current: 8.3mA Operate Time: 3ms Relay Type: Telecom Coil Type: Latching, Single Coil Coil Voltage: 12VDC Contact Rating (Current): 2A Switching Voltage: 250VAC, 220VDC - Max Release Time: 3ms Coil Power: 100 mW Family Name: 1462037 Categories: Relays Turn On Voltage (Maximum): 9 VDC Alternative Parts (Cross-Reference): G6KU-2F-Y-TR DC12; G6KU-2F-Y DC12; Introduction Date: November 19, 2007 ECCN: EAR99 Country of Origin: Mexico, Portugal, Switzerland Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 776757-6-1462037-7
Series: IM, AXICOM
Packaging: Reel package
Termination Style: Gull Wing
Operating Temperature Range: -40°C ~ 85°C
Features: Sealed - Hermetically
Contact Form: DPDT (2 Form C)
Contact Material: Palladium (Pd), Ruthenium (Ru), Gold (Au)
Mounting: SMD
Coil Resistance: 1.44 kOhms
Coil Current: 8.3mA
Operate Time: 3ms
Relay Type: Telecom
Coil Type: Latching, Single Coil
Coil Voltage: 12VDC
Contact Rating (Current): 2A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 3ms
Coil Power: 100 mW
Family Name: 1462037
Categories: Relays
Turn On Voltage (Maximum): 9 VDC
Alternative Parts (Cross-Reference): G6KU-2F-Y-TR DC12; G6KU-2F-Y DC12;
Introduction Date: November 19, 2007
ECCN: EAR99
Country of Origin: Mexico, Portugal, Switzerland
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Relays, Up to 2 Amps - PB1091CT-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB1091CT-ND
Signal Relays, Up to 2 Amps PB1091CT-ND
Telecom Relay DPDT (2 Form C) Surface Mount

Telecom Relay DPDT (2 Form C) Surface Mount

Buy Now Datasheet
Signal Relays, Up to 2 Amps - PB1091DKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB1091DKR-ND
Signal Relays, Up to 2 Amps PB1091DKR-ND
Telecom Relay DPDT (2 Form C) Surface Mount

Telecom Relay DPDT (2 Form C) Surface Mount

Buy Now Datasheet
Signal Relays, Up to 2 Amps - PB1091TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB1091TR-ND
Signal Relays, Up to 2 Amps PB1091TR-ND
Telecom Relay DPDT (2 Form C) Surface Mount

Telecom Relay DPDT (2 Form C) Surface Mount

Buy Now Datasheet
Singapore, Singapore
SMD 2A Relay
189-6-1462037-7
SMD 2A Relay 189-6-1462037-7
12VDC 2A DPDT Signal Relay, SMD, 250VAC Product overview: 6-1462037-7 from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-6-1462037-7 can be used for catalog matching and distributor lookup.

12VDC 2A DPDT Signal Relay, SMD, 250VAC Product overview: 6-1462037-7 from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-6-1462037-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - 6-1462037-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IM RELAY 100 MW 12 V BI

IM RELAY 100 MW 12 V BI

Buy Now
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Te Connectivity - 03P2201 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Te Connectivity
03P2201
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Te Connectivity 03P2201
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
Signal Relay, Im Series, Latching Dual Coil, Dpdt, Smd, 2 A, 12 Vdc Rohs Compliant Axicom Te Connectivity - 16H1027 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Im Series, Latching Dual Coil, Dpdt, Smd, 2 A, 12 Vdc Rohs Compliant Axicom Te Connectivity
16H1027
Signal Relay, Im Series, Latching Dual Coil, Dpdt, Smd, 2 A, 12 Vdc Rohs Compliant Axicom Te Connectivity 16H1027
Signal Relay, IM Series, Latching Dual Coil, DPDT, SMD, 2 A, 12 VDC RoHS Compliant: Yes

Signal Relay, IM Series, Latching Dual Coil, DPDT, SMD, 2 A, 12 VDC RoHS Compliant: Yes

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - 6-1462037-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
6-1462037-7
Relays - Signal Relays, Up to 2 Amps 6-1462037-7
RELAY TELECOM DPDT 2A 12V

RELAY TELECOM DPDT 2A 12V

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 6-1462037-7 776757-6-1462037-7 PB1091CT-ND 189-6-1462037-7 6-1462037-7 03P2201 16H1027 6-1462037-7
Product Name Electromechanical Relays & Contactors Signal Relays, Up to 2 Amps - 6-1462037-7 Signal Relays, Up to 2 Amps SMD 2A Relay Relays Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Te Connectivity Signal Relay, Im Series, Latching Dual Coil, Dpdt, Smd, 2 A, 12 Vdc Rohs Compliant Axicom Te Connectivity Relays - Signal Relays, Up to 2 Amps
Approvals EU ELV Compliant; RoHS RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
DC Voltage 220 volts
DC Power 0.1000 watts
Unlock Full Specs
to access all available technical data