The MIRO 6.2 24VDC-1S output relay is a single-pole, spring clamp terminal device with a 24 V DC input and 6 A switching capacity at up to 250 V AC or DC. It has a width of 6.2 mm, height of 78 mm, and depth of 70 mm, and mounts on a standard DIN rail. The relay operates between -25 °C and 60 °C, features a green LED status indicator, and meets utilization categories AC-12, AC-15, and DC-13 per EN IEC 60947-5-1. Mechanical endurance is rated for 20 million cycles, with a maximum switching frequency of 10 Hz and a rated surge voltage of 4 kV.
MIRO 6,2-1OUTPUT-REL.24VD
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 5088-6652002-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |