TE Connectivity Electromechanical Relays & Contactors 6-1415537-1

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6 Contact Features Contact Material : AgSnO2 Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 16.5 MM  [.649 INCH ] Product Length : 55 MM  [2.165 INCH ] Product Width : 16.5 MM  [.65 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 180 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6 Contact Features Contact Material : AgSnO2 Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 16.5 MM  [.649 INCH ] Product Length : 55 MM  [2.165 INCH ] Product Width : 16.5 MM  [.65 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 180 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SR6 series is a 6-pole force-guided relay designed for industrial automation and safety systems, featuring reinforced insulation and force-guided contacts compliant with EN61810-3. It has a rated voltage of 250VAC and a maximum switching voltage of 400VAC, with a rated current of 8A. The relay uses AgSnO2 or AgSnO2 with 0.2µm gold plating for contacts and supports coil voltages from 5 to 110VDC. The 6-1415537-1 corresponds to the SR6B6K12 variant, which has a 12VDC coil with 800mW power consumption. The product has a board mount configuration with solder pin termination, a height of 16.5mm, length of 55mm, and width of 16.5mm, with 5.5mm clearance and creepage on the PCB. Mechanical endurance is rated at 10 million operations.

Datasheet Summary
Powered by GS/AI

The SR6 series is a 6-pole force-guided relay designed for industrial automation and safety systems, featuring reinforced insulation and force-guided contacts compliant with EN61810-3. It has a rated voltage of 250VAC and a maximum switching voltage of 400VAC, with a rated current of 8A. The relay uses AgSnO2 or AgSnO2 with 0.2µm gold plating for contacts and supports coil voltages from 5 to 110VDC. The 6-1415537-1 corresponds to the SR6B6K12 variant, which has a 12VDC coil with 800mW power consumption. The product has a board mount configuration with solder pin termination, a height of 16.5mm, length of 55mm, and width of 16.5mm, with 5.5mm clearance and creepage on the PCB. Mechanical endurance is rated at 10 million operations.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1415537-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1415537-1
Electromechanical Relays & Contactors 6-1415537-1
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6 Contact Features Contact Material : AgSnO2 Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 16.5 MM  [.649 INCH ] Product Length : 55 MM  [2.165 INCH ] Product Width : 16.5 MM  [.65 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 180 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Contact Arrangement : 3A (NO) + 3B (NC)
  • Contact Number of Poles : 6

Contact Features


  • Contact Material : AgSnO2
  • Contact Plating Material : Gold

Dimensions


  • Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ]
  • Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ]
  • Product Height : 16.5 MM  [.649 INCH ]
  • Product Length : 55 MM  [2.165 INCH ]
  • Product Width : 16.5 MM  [.65 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .8
  • Coil Resistance (OHM) : 180
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 8
  • Contact Switching Load (Min) : 10mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]

Packaging Features


  • Packaging Method : Box & Tube

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Relay & Contactor Type : Force-Guided Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - 41-6-1415537-1-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
41-6-1415537-1-ND
Power Relays, Over 2 Amps 41-6-1415537-1-ND
SR6A6K12

SR6A6K12

Buy Now Datasheet
Relays - 6-1415537-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SR6A6K12

SR6A6K12

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relay, 3Pst-No/nc, 12Vdc, 8A, Tht Rohs Compliant Schrack Te Connectivity - 50AJ9419 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 3Pst-No/nc, 12Vdc, 8A, Tht Rohs Compliant Schrack Te Connectivity
50AJ9419
Power Relay, 3Pst-No/nc, 12Vdc, 8A, Tht Rohs Compliant Schrack Te Connectivity 50AJ9419
POWER RELAY, 3PST-NO/NC, 12VDC, 8A, THT ROHS COMPLIANT: YES

POWER RELAY, 3PST-NO/NC, 12VDC, 8A, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 6-1415537-1 41-6-1415537-1-ND 6-1415537-1 50AJ9419
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps Relays Power Relay, 3Pst-No/nc, 12Vdc, 8A, Tht Rohs Compliant Schrack Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
DC Power 0.8000 watts
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1415543-3 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393117-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
3 suppliers