TE Connectivity Electromechanical Relays & Contactors 7-1393236-2

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 6 G  [.212 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Contact Plating Material : Gold Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 5 MM  [.196 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 15 MM  [.591 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .17 Coil Resistance (OHM) : 3390 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 6 G  [.212 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Contact Plating Material : Gold Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 5 MM  [.196 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 15 MM  [.591 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .17 Coil Resistance (OHM) : 3390 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schrack Slimline PCB relay SNR is a 5 mm wide, general-purpose relay with a 1 form C contact arrangement, rated for 6 A at 250 VAC and capable of switching up to 1500 VA. It features reinforced insulation with 6 mm clearance and 8 mm creepage between contact and coil, AgNi 90/10 contacts, and a sensitive coil operating at 170 mW. The relay supports DC coil voltages from 5 V to 60 V, with an operational temperature range of -40 °C to +85 °C, and is certified to VDE 40010063 and UL E214025. It is designed for PCB mounting with solder pins and meets IEC 61810 RTIII wash-tight standards. The part is available in vertical or flat pack versions, with a weight of 6 g and packaging in tubes of 20 or boxes of 1000.

Datasheet Summary
Powered by GS/AI

The Schrack Slimline PCB relay SNR is a 5 mm wide, general-purpose relay with a 1 form C contact arrangement, rated for 6 A at 250 VAC and capable of switching up to 1500 VA. It features reinforced insulation with 6 mm clearance and 8 mm creepage between contact and coil, AgNi 90/10 contacts, and a sensitive coil operating at 170 mW. The relay supports DC coil voltages from 5 V to 60 V, with an operational temperature range of -40 °C to +85 °C, and is certified to VDE 40010063 and UL E214025. It is designed for PCB mounting with solder pins and meets IEC 61810 RTIII wash-tight standards. The part is available in vertical or flat pack versions, with a weight of 6 g and packaging in tubes of 20 or boxes of 1000.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 7-1393236-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
7-1393236-2
Electromechanical Relays & Contactors 7-1393236-2
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 6 G  [.212 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Contact Plating Material : Gold Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 5 MM  [.196 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 15 MM  [.591 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .17 Coil Resistance (OHM) : 3390 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 6 G  [.212 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgSnO2
  • Contact Plating Material : Gold

Dimensions


  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 5 MM  [.196 INCH ]
  • Product Length : 28 MM  [1.102 INCH ]
  • Product Width : 15 MM  [.591 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .17
  • Coil Resistance (OHM) : 3390
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 6
  • Contact Limiting Breaking Current (AMP) : 6
  • Contact Limiting Continuous Current (AMP) : 10
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 6
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.15 - ≤.2
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]

Packaging Features


  • Packaging Method : Tube, Box & Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Relays - 7-1393236-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PCB Relays up to 10A

PCB Relays up to 10A

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relays, Over 2 Amps - PB2620-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2620-ND
Power Relays, Over 2 Amps PB2620-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
V23092-B1024-A201 Schrack Te Connectivity - 16H4329 - Newark, An Avnet Company
Chicago, IL, United States
V23092-B1024-A201 Schrack Te Connectivity
16H4329
V23092-B1024-A201 Schrack Te Connectivity 16H4329
V23092-B1024-A201

V23092-B1024-A201

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - 7-1393236-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
7-1393236-2
Relays - Power Relays, Over 2 Amps 7-1393236-2
RELAY GEN PURPOSE SPDT 6A 24V

RELAY GEN PURPOSE SPDT 6A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
7-1393236-2
General Purpose Relays 7-1393236-2
General Purpose Relays V23092-B1024-A201

General Purpose Relays V23092-B1024-A201

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 7-1393236-2 7-1393236-2 PB2620-ND 16H4329 7-1393236-2 7-1393236-2
Product Name Electromechanical Relays & Contactors Relays Power Relays, Over 2 Amps V23092-B1024-A201 Schrack Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
DC Power 0.1700 watts
DC Coil Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini Relays - 1-1414312-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 91 ohms
View Details
General Purpose Relays - 1-1393231-9 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
Electromechanical Relays & Contactors - 1-1462039-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
7 suppliers
Relays - 1-1617019-7 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers