TE Connectivity Signal Relays 7-1393806-4

Description
Body Features Weight : 20 G  [.706 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 4 Form C (CO) Signal Relay Contact Current Rating (AMP) : .2 Signal Relay Terminal Type : Solder, Plug-In Dimensions Dimensions (L x W x H) (Approximate) : 19 x 24 x 30 MM  [.748 x .945 x 1.181 INCH ] Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 24 MM  [.945 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 13 MM  [.512 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 600 - 800 mW Coil Resistance (OHM) : 325 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : .2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : .2 Contact Limiting Short-Time Current (AMP) : .2 Contact Voltage Rating (VAC) : 30 Contact Voltage Rating (VDC) : 36 Input Voltage (VAC) : 30 Input Voltage (VDC) : 36 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 200 Signal Relay Contact Switching Voltage (Max) (VAC) : 30 Signal Relay Contact Switching Voltage (Max) (VDC) : 36 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Other Additional Features : Silver-Plated Terminals, Earth Terminal Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle N Relay Relay Type : Cradle N Relay V23154/V23162 Signal Characteristics Insertion Loss (HF Parameter) : -.97dB @ 900MHz, -.02dB @ 100MHz Isolation (HF Parameter) : -31.8dB @ 100MHz, -14.2dB @ 900MHz Termination Features Termination Type : Plug-In/Solder Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote Datasheet
Description
Body Features Weight : 20 G  [.706 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 4 Form C (CO) Signal Relay Contact Current Rating (AMP) : .2 Signal Relay Terminal Type : Solder, Plug-In Dimensions Dimensions (L x W x H) (Approximate) : 19 x 24 x 30 MM  [.748 x .945 x 1.181 INCH ] Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 24 MM  [.945 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 13 MM  [.512 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 600 - 800 mW Coil Resistance (OHM) : 325 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : .2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : .2 Contact Limiting Short-Time Current (AMP) : .2 Contact Voltage Rating (VAC) : 30 Contact Voltage Rating (VDC) : 36 Input Voltage (VAC) : 30 Input Voltage (VDC) : 36 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 200 Signal Relay Contact Switching Voltage (Max) (VAC) : 30 Signal Relay Contact Switching Voltage (Max) (VDC) : 36 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Other Additional Features : Silver-Plated Terminals, Earth Terminal Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle N Relay Relay Type : Cradle N Relay V23154/V23162 Signal Characteristics Insertion Loss (HF Parameter) : -.97dB @ 900MHz, -.02dB @ 100MHz Isolation (HF Parameter) : -31.8dB @ 100MHz, -14.2dB @ 900MHz Termination Features Termination Type : Plug-In/Solder Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 7-1393806-4 - TE Connectivity
Berwyn, PA, United States
Signal Relays
7-1393806-4
Signal Relays 7-1393806-4
Body Features Weight : 20 G  [.706 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 4 Form C (CO) Signal Relay Contact Current Rating (AMP) : .2 Signal Relay Terminal Type : Solder, Plug-In Dimensions Dimensions (L x W x H) (Approximate) : 19 x 24 x 30 MM  [.748 x .945 x 1.181 INCH ] Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 24 MM  [.945 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 13 MM  [.512 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 600 - 800 mW Coil Resistance (OHM) : 325 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : .2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : .2 Contact Limiting Short-Time Current (AMP) : .2 Contact Voltage Rating (VAC) : 30 Contact Voltage Rating (VDC) : 36 Input Voltage (VAC) : 30 Input Voltage (VDC) : 36 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 200 Signal Relay Contact Switching Voltage (Max) (VAC) : 30 Signal Relay Contact Switching Voltage (Max) (VDC) : 36 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Other Additional Features : Silver-Plated Terminals, Earth Terminal Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle N Relay Relay Type : Cradle N Relay V23154/V23162 Signal Characteristics Insertion Loss (HF Parameter) : -.97dB @ 900MHz, -.02dB @ 100MHz Isolation (HF Parameter) : -31.8dB @ 100MHz, -14.2dB @ 900MHz Termination Features Termination Type : Plug-In/Solder Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70

Body Features


  • Weight : 20 G  [.706 OZ ]

Contact Features


  • Contact Current Class : 0 - 2 A
  • Contact Material : Nickel
  • Contact Number of Poles : 2
  • Contact Plating Material : Gold
  • Contact Special Features : Bifurcated/Twin Contacts
  • Signal Relay Contact Arrangement : 4 Form C (CO)
  • Signal Relay Contact Current Rating (AMP) : .2
  • Signal Relay Terminal Type : Solder, Plug-In

Dimensions


  • Dimensions (L x W x H) (Approximate) : 19 x 24 x 30 MM  [.748 x .945 x 1.181 INCH ]
  • Height : 30 MM  [1.181 INCH ]
  • Height Class (Mechanical) : 25 - 30 mm
  • Length : 24 MM  [.945 INCH ]
  • Length Class (Mechanical) : 20 - 25 mm
  • Width : 13 MM  [.512 INCH ]
  • Width Class (Mechanical) : 12 - 16 mm

Electrical Characteristics


  • Actuating System : AC/DC
  • Coil Power Rating Class : 600 - 800 mW
  • Coil Resistance (OHM) : 325
  • Coil Type : Monostable
  • Contact Limiting Breaking Current (AMP) : .2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : .2
  • Contact Limiting Short-Time Current (AMP) : .2
  • Contact Voltage Rating (VAC) : 30
  • Contact Voltage Rating (VDC) : 36
  • Input Voltage (VAC) : 30
  • Input Voltage (VDC) : 36
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500
  • Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Insulation Initial Resistance (MEGO) : 1000000
  • Power Consumption (MILW) : 800
  • Signal Relay Coil Magnetic System : Monostable, DC
  • Signal Relay Coil Power Rating (DC) (MILW) : 200
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 30
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 36

Mechanical Attachment


  • Signal Relay Mounting Type : Printed Circuit Board

Operation/Application


  • Performance Type : Standard

Other


  • Additional Features : Silver-Plated Terminals, Earth Terminal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Product Type : Relay
  • Relay Style : Cradle N Relay
  • Relay Type : Cradle N Relay V23154/V23162

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.97dB @ 900MHz, -.02dB @ 100MHz
  • Isolation (HF Parameter) : -31.8dB @ 100MHz, -14.2dB @ 900MHz

Termination Features


  • Termination Type : Plug-In/Solder

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Ambient Temperature Class : 50 - 70°C
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now
Signal Relays, Up to 2 Amps - 7-1393806-4-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
7-1393806-4-ND
Signal Relays, Up to 2 Amps 7-1393806-4-ND
General Purpose Relay DPDT (2 Form C) Socketable

General Purpose Relay DPDT (2 Form C) Socketable

Buy Now Datasheet
V23154C 719C404 Rohs Compliant Axicom Te Connectivity - 16H4406 - Newark, An Avnet Company
Chicago, IL, United States
V23154C 719C404 Rohs Compliant Axicom Te Connectivity
16H4406
V23154C 719C404 Rohs Compliant Axicom Te Connectivity 16H4406
V23154C 719C404 ROHS COMPLIANT: YES

V23154C 719C404 ROHS COMPLIANT: YES

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - 7-1393806-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
7-1393806-4
Relays - Signal Relays, Up to 2 Amps 7-1393806-4
RELAY GEN PURPOSE DPDT 2A 15V

RELAY GEN PURPOSE DPDT 2A 15V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 7-1393806-4 7-1393806-4-ND 16H4406 7-1393806-4
Product Name Signal Relays Signal Relays, Up to 2 Amps V23154C 719C404 Rohs Compliant Axicom Te Connectivity Relays - Signal Relays, Up to 2 Amps
Poles Double Pole (DP) Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
Resistance 325 ohms
Unlock Full Specs
to access all available technical data