The Axicom IM relay is a signal relay with a 2-form C contact arrangement, designed for switching applications in telecommunications, medical equipment, and industrial control. It features a slim 10×6 mm footprint and a low profile of 5.65 mm. The relay has a bistable, single-coil magnetic system with a rated coil voltage of 6 VDC and a coil power consumption of 100 mW. Contact ratings include a maximum switching current of 2 A, a switching voltage of 220 VDC and 250 VAC, and a switching capacity of 60 W / 62.5 VA. The contacts are bifurcated, with palladium-ruthenium alloy gold-plated surfaces, and offer a minimum switching voltage of 100 µV. It meets UL 61810-1 approval. Termination is SMT with J-leg leads, and it supports reflow soldering.
Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Signal Characteristics
Termination Features
Usage Conditions
Telecom Relay DPDT (2 Form C) Surface Mount
6VDC 2A DPDT Signal Relay, SMD, Gold Contact Product overview: 6-1462037-3 from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-6-1462037-3 can be used for catalog matching and distributor lookup.
RELAY TELECOM DPDT 2A 6V
IM44JR=IM RELAY 100 MW 6 V BIS ROHS COMPLIANT: YES
| TE Connectivity | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 6-1462037-3 | PB2669TR-ND | 6-1462037-3 | 189-6-1462037-3 | 6-1462037-3 | 16H1023 |
| Product Name | Electromechanical Relays & Contactors | Signal Relays, Up to 2 Amps | Relays | SMD 2A Relay | Relays - Signal Relays, Up to 2 Amps | Im44Jr=Im Relay 100 Mw 6 V Bis Rohs Compliant Axicom Te Connectivity |
| Approvals | EU ELV Compliant; RoHS | RoHS | RoHS | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||||
| AC Voltage | 250 volts | |||||
| DC Voltage | 220 volts | |||||
| DC Power | 0.1000 watts |