TE Connectivity Electromechanical Relays & Contactors 7-1617542-9

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode, Coil Polarity Protection Diode Contact Arrangement : 2 Form C DPDT-CO Pin Configuration : .175" Diameter Mounting Pad Electrical Characteristics Coil Power Rating DC (WATT) : .368 Coil Resistance (OHM) : 220 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range (DEGC) : -65 - 125
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode, Coil Polarity Protection Diode Contact Arrangement : 2 Form C DPDT-CO Pin Configuration : .175" Diameter Mounting Pad Electrical Characteristics Coil Power Rating DC (WATT) : .368 Coil Resistance (OHM) : 220 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range (DEGC) : -65 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 7-1617542-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
7-1617542-9
Electromechanical Relays & Contactors 7-1617542-9
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode, Coil Polarity Protection Diode Contact Arrangement : 2 Form C DPDT-CO Pin Configuration : .175" Diameter Mounting Pad Electrical Characteristics Coil Power Rating DC (WATT) : .368 Coil Resistance (OHM) : 220 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range (DEGC) : -65 - 125

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Coil Special Features : Coil Suppression Diode, Coil Polarity Protection Diode
  • Contact Arrangement : 2 Form C DPDT-CO
  • Pin Configuration : .175" Diameter Mounting Pad

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .368
  • Coil Resistance (OHM) : 220
  • Coil Voltage Rating (VDC) : 9
  • Contact Current Rating (AMP) : 1
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 75G's, 6ms
  • Vibration Resistance : 30G's, 10 - 3000Hz

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : ≤2

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Termination Features


  • Coil Termination & Connection Type : Extended Leads
  • Main Termination & Connection Type : Extended Leads

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now
Relays - 7-1617542-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY

RELAY

Buy Now
Signal Relays, Up to 2 Amps - 41-7-1617542-9-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
41-7-1617542-9-ND
Signal Relays, Up to 2 Amps 41-7-1617542-9-ND
JMGACDD-9LW=M39016/1 9-039L

JMGACDD-9LW=M39016/19-039L

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 7-1617542-9 7-1617542-9 41-7-1617542-9-ND
Product Name Electromechanical Relays & Contactors Relays Signal Relays, Up to 2 Amps
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393154-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
Power Relays, Over 2 Amps - 1-1393234-7-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Power Relays - 1-1393122-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
AC Power 1.5 VA
View Details
Power Relays - 1-1393766-2 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not EU ELV Compliant
View Details
2 suppliers