TE Connectivity Electromechanical Relays & Contactors 6-1415546-6

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 20 G  [.705 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 25.5 MM  [1 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.6 MM  [.496 INCH ] Electrical Characteristics Coil Current (AMP) : .011 Coil Power Rating DC (WATT) : .5 Coil Resistance (OHM) : 4405 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 100mA @ 24V Contact Switching Voltage (Max) (VAC) : 400 Contact Switching Voltage (Max) (VDC) : 300 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 20 G  [.705 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 25.5 MM  [1 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.6 MM  [.496 INCH ] Electrical Characteristics Coil Current (AMP) : .011 Coil Power Rating DC (WATT) : .5 Coil Resistance (OHM) : 4405 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 100mA @ 24V Contact Switching Voltage (Max) (VAC) : 400 Contact Switching Voltage (Max) (VDC) : 300 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1415546-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1415546-6
Electromechanical Relays & Contactors 6-1415546-6
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 20 G  [.705 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 25.5 MM  [1 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.6 MM  [.496 INCH ] Electrical Characteristics Coil Current (AMP) : .011 Coil Power Rating DC (WATT) : .5 Coil Resistance (OHM) : 4405 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 100mA @ 24V Contact Switching Voltage (Max) (VAC) : 400 Contact Switching Voltage (Max) (VDC) : 300 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 20 G  [.705 OZ ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 25.5 MM  [1 INCH ]
  • Product Length : 29 MM  [1.141 INCH ]
  • Product Width : 12.6 MM  [.496 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .011
  • Coil Power Rating DC (WATT) : .5
  • Coil Resistance (OHM) : 4405
  • Coil Voltage Rating (VDC) : 48
  • Contact Current Rating (AMP) : 8
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 8
  • Contact Limiting Short-Time Current (AMP) : 10
  • Contact Switching Load (Min) : 100mA @ 24V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Switching Voltage (Max) (VDC) : 300
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]

Packaging Features


  • Packaging Method : Box & Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Relays - 6-1415546-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Special up to 10A

Relay Special up to 10A

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relays, Over 2 Amps - 41-6-1415546-6-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
41-6-1415546-6-ND
Power Relays, Over 2 Amps 41-6-1415546-6-ND
RP424048

RP424048

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 6-1415546-6 6-1415546-6 41-6-1415546-6-ND
Product Name Electromechanical Relays & Contactors Relays Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
DC Voltage 300 volts
DC Power 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393092-5 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Electromechanical Relays & Contactors - 1-1393258-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Signal Relays - 1-1393789-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers