TE Connectivity Electromechanical Relays & Contactors 6-1415073-1

Description
Body Features Enclosure Type : Dust Protected Product Weight : 54 G  [1.905 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 77 MM  [3.031 INCH ] Product Length : 69 MM  [2.716 INCH ] Product Width : 15.8 MM  [.622 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : .74 Coil Resistance (OHM) : 32500 Coil Voltage Rating (VAC) : 230 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 16 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Indicator Type : LED Other Coil Power Rating Class (VAMP) : ≤1.1 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 54 G  [1.905 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 77 MM  [3.031 INCH ] Product Length : 69 MM  [2.716 INCH ] Product Width : 15.8 MM  [.622 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : .74 Coil Resistance (OHM) : 32500 Coil Voltage Rating (VAC) : 230 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 16 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Indicator Type : LED Other Coil Power Rating Class (VAMP) : ≤1.1 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a general purpose relay package with a 1-coil, 1-form-C contact configuration, designed for DIN-rail mounting and featuring reinforced insulation and micro-disconnection contact behavior. It includes a DIN-rail socket, plastic retaining clip, module, and marking tag. The relay accommodates a 230 VAC coil with a rated power of 0.74 VA and coil resistance of 32500 Ω ±15%. Contact ratings are 16 A continuous current with a maximum switching voltage of 400 VAC and a breaking capacity of 4000 VA. Dielectric strength between coil and contact is 5000 Vrms, with 10 mm clearance and creepage. Ambient operating temperature ranges from -20°C to +70°C. Weight is 54 g. It meets VDE and cULus approvals. Packaging is in units of 10.

Datasheet Summary
Powered by GS/AI

The part is a general purpose relay package with a 1-coil, 1-form-C contact configuration, designed for DIN-rail mounting and featuring reinforced insulation and micro-disconnection contact behavior. It includes a DIN-rail socket, plastic retaining clip, module, and marking tag. The relay accommodates a 230 VAC coil with a rated power of 0.74 VA and coil resistance of 32500 Ω ±15%. Contact ratings are 16 A continuous current with a maximum switching voltage of 400 VAC and a breaking capacity of 4000 VA. Dielectric strength between coil and contact is 5000 Vrms, with 10 mm clearance and creepage. Ambient operating temperature ranges from -20°C to +70°C. Weight is 54 g. It meets VDE and cULus approvals. Packaging is in units of 10.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1415073-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1415073-1
Electromechanical Relays & Contactors 6-1415073-1
Body Features Enclosure Type : Dust Protected Product Weight : 54 G  [1.905 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 77 MM  [3.031 INCH ] Product Length : 69 MM  [2.716 INCH ] Product Width : 15.8 MM  [.622 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : .74 Coil Resistance (OHM) : 32500 Coil Voltage Rating (VAC) : 230 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 16 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Indicator Type : LED Other Coil Power Rating Class (VAMP) : ≤1.1 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 54 G  [1.905 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi90/10
  • Contact Plating Material : Gold

Dimensions


  • Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ]
  • Product Height : 77 MM  [3.031 INCH ]
  • Product Length : 69 MM  [2.716 INCH ]
  • Product Width : 15.8 MM  [.622 INCH ]

Electrical Characteristics


  • Coil Power Rating AC (VAMP) : .74
  • Coil Resistance (OHM) : 32500
  • Coil Voltage Rating (VAC) : 230
  • Contact Current Rating (AMP) : 16
  • Contact Limiting Breaking Current (AMP) : 16
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Limiting Making Current (AMP) : 30
  • Contact Limiting Short-Time Current (AMP) : 16
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : DIN Rail

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : AC
  • Indicator Type : LED

Other


  • Coil Power Rating Class (VAMP) : ≤1.1
  • Contact Current Class (AMP) : >10 - ≤16
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - PB1258-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1258-ND
Power Relays, Over 2 Amps PB1258-ND
General Purpose Relay SPDT (1 Form C) 230VAC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 230VAC Coil DIN Rail

Buy Now Datasheet
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relay, Dpdt, 16A, 240Vac, Din Rail; Contact Configuration Schrack Te Connectivity - 15AC8592 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 16A, 240Vac, Din Rail; Contact Configuration Schrack Te Connectivity
15AC8592
Power Relay, Dpdt, 16A, 240Vac, Din Rail; Contact Configuration Schrack Te Connectivity 15AC8592
POWER RELAY, DPDT, 16A, 240VAC, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:16A; Product Range:RT Package Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay RoHS Compliant: Yes

POWER RELAY, DPDT, 16A, 240VAC, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:16A; Product Range:RT Package Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
6-1415073-1
Relays - Power Relays, Over 2 Amps 6-1415073-1
RELAY GEN PURPOSE SPDT 16A 230V

RELAY GEN PURPOSE SPDT 16A 230V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 6-1415073-1 PB1258-ND 6-1415073-1 15AC8592 6-1415073-1
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps Relays Power Relay, Dpdt, 16A, 240Vac, Din Rail; Contact Configuration Schrack Te Connectivity Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
AC Voltage 400 volts
AC Power 0.7400 VA
AC Coil Voltage 230 volts 230 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415430-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Electromechanical Relays & Contactors - 1-1415544-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1393225-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Signal Relays - 1-1393793-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers