DigiKey Datasheets for Programmable Logic Devices (PLD)

Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16 17 20 30 40 45
Product Name Notes
MX Field Programmable Gate Array (FPGA) IC 101 160-BQFP
MX Field Programmable Gate Array (FPGA) IC 104 176-LQFP
MX Field Programmable Gate Array (FPGA) IC 125 160-BQFP
MX Field Programmable Gate Array (FPGA) IC 140 176-LQFP
MX Field Programmable Gate Array (FPGA) IC 140 208-BFQFP
MX Field Programmable Gate Array (FPGA) IC 150 176-LQFP
MX Field Programmable Gate Array (FPGA) IC 176 208-BFQFP
MX Field Programmable Gate Array (FPGA) IC 176 2560 208-BFCQFP with Tie Bar
MX Field Programmable Gate Array (FPGA) IC 176 2560 208-BFQFP
MX Field Programmable Gate Array (FPGA) IC 202 2560 240-BFQFP
MX Field Programmable Gate Array (FPGA) IC 202 2560 256-BFCQFP with Tie Bar
MX Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)
MX Field Programmable Gate Array (FPGA) IC 57 100-BQFP
MX Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead)
MX Field Programmable Gate Array (FPGA) IC 57 80-TQFP
MX Field Programmable Gate Array (FPGA) IC 69 100-BQFP
MX Field Programmable Gate Array (FPGA) IC 69 80-TQFP
MX Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead)
MX Field Programmable Gate Array (FPGA) IC 72 84-LCC (J-Lead)
MX Field Programmable Gate Array (FPGA) IC 83 100-BQFP
MX Field Programmable Gate Array (FPGA) IC 83 100-TQFP
MX Field Programmable Gate Array (FPGA) IC 95
ProASIC3 nano Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP
ProASIC3 nano Field Programmable Gate Array (FPGA) IC 71 36864 100-TQFP
SX Field Programmable Gate Array (FPGA) IC 113 144-LQFP
SX Field Programmable Gate Array (FPGA) IC 130 208-BFQFP
SX Field Programmable Gate Array (FPGA) IC 174 208-BFQFP
SX Field Programmable Gate Array (FPGA) IC 175 208-BFQFP
SX Field Programmable Gate Array (FPGA) IC 81 100-TQFP
SX-A Field Programmable Gate Array (FPGA) IC 111 144-LBGA
SX-A Field Programmable Gate Array (FPGA) IC 111 144-LQFP
SX-A Field Programmable Gate Array (FPGA) IC 113 144-LQFP
SX-A Field Programmable Gate Array (FPGA) IC 130 208-BFQFP
SX-A Field Programmable Gate Array (FPGA) IC 175 208-BFQFP
SX-A Field Programmable Gate Array (FPGA) IC 180 256-LBGA
SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP

<< Prev Next >>