MX Field Programmable Gate Array (FPGA) IC 150 176-LQFP
Manufacturer: Microchip Technology
Win Source Part Number: 909007-A42MX24-TQG17
Series: MX
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 150 176-LQFP
Package: 176-LQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 150
Family Name: A42MX24
Categories: Integrated Circuits (ICs)
Case / Package: 176-TQFP (24x24)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1100-1061, A42MX24TQG176
IC FPGA 150 I/O 176TQFP Product overview: A42MX24-TQG176 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX24-TQG176 can be used for catalog matching and distributor lookup.
MX Field Programmable Gate Array (FPGA) IC 150 176-LQFP
IC FPGA 150 I/O 176TQFP
IC FPGA 150 I/O 176TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1100-1061-ND | 909007-A42MX24-TQG176 | 696-A42MX24-TQG176 | A42MX24-TQG176 | A42MX24-TQG176 | A42MX24-TQG176 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-TQG176 | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 176-LQFP | QFP; TQFP; Other; 176-TQFP (24x24) | Other; Tray | QFP; Other; 176-LQFP | ||
| Pins | 176 | 176 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| System Gates | 36000 | 36000 | 36000 | |||
| Registers | 1410 |