IC FPGA 57 I/O 68PLCC Product overview: A40MX04-PLG68 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A40MX04-PLG68 can be used for catalog matching and distributor lookup.
MX Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead)
IC FPGA 57 I/O 68PLCC
IC FPGA 57 I/O 68PLCC
IC FPGA 57 I/O 68PLCC
FPGA, 139MHZ, PLCC-68; No. of Logic Blocks:547; No. of Macrocells:-; FPGA Family:40MX Family; Logic Case Style:PLCC; No. of Pins:68Pins; No. of Speed Grades:-; Total RAM Bits:-; No. of I/O s:57I/O s; Clock Management:PLL RoHS Compliant: Yes
FPGA, 139MHZ, PLCC-68 ROHS COMPLIANT: YES
MX Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A40MX04-PLG68 | 1100-1046-ND | A40MX04-PLG68 | A40MX04-PLG68 | A40MX04-PLG68 | 33AJ1983 | 28AK6012 | A40MX04-PLG68 |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Fpga, 139Mhz, Plcc-68; No. Of Logic Blocks Microchip | Fpga, 139Mhz, Plcc-68 Rohs Compliant Microchip | FPGAs (Field Programmable Gate Array) |
| System Gates | 6000 | 6000 | 6000 | 6000 | ||||
| Registers | 273 | |||||||
| Package Type | Other; Tube | Other; 68-LCC (J-Lead) | Other; 68-LCC (J-Lead) | Other; PLCC | Other; 68-LCC (J-Lead) | |||
| Pins | 68 | 68 | 68 | |||||
| Internal Frequency | 139 MHz |