Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) A54SX16A-1TQG100M

Description
SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP
Request a Quote
Description
SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A54SX16A-1TQG100M is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a system performance of 250 MHz and an internal performance of 350 MHz. The device supports up to 24,000 system gates and offers a maximum of 360 user-programmable I/O pins, along with 2,012 dedicated flip-flops. This FPGA utilizes a 0.22 Oºm / 0.25 Oºm CMOS process technology and is designed to be hot-swap compliant, making it suitable for applications requiring minimal downtime. It supports multiple voltage levels, including 2.5 V, 3.3 V, and 5 V, with 5 V input tolerance and drive strength. The device is also capable of deterministic, user-controllable timing and includes unique in-system diagnostic capabilities. The A54SX16A-1TQG100M is available in a thin quad flat pack (TQFP) package and supports various temperature grades, including commercial, industrial, automotive, and military. It is compliant with IEEE Standard 1149.1 for boundary-scan testing, ensuring reliable integration into complex systems. This FPGA is suitable for applications that require flexibility, high performance, and robust testing capabilities.

Datasheet Summary
Powered by GS/AI

The A54SX16A-1TQG100M is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a system performance of 250 MHz and an internal performance of 350 MHz. The device supports up to 24,000 system gates and offers a maximum of 360 user-programmable I/O pins, along with 2,012 dedicated flip-flops. This FPGA utilizes a 0.22 Oºm / 0.25 Oºm CMOS process technology and is designed to be hot-swap compliant, making it suitable for applications requiring minimal downtime. It supports multiple voltage levels, including 2.5 V, 3.3 V, and 5 V, with 5 V input tolerance and drive strength. The device is also capable of deterministic, user-controllable timing and includes unique in-system diagnostic capabilities. The A54SX16A-1TQG100M is available in a thin quad flat pack (TQFP) package and supports various temperature grades, including commercial, industrial, automotive, and military. It is compliant with IEEE Standard 1149.1 for boundary-scan testing, ensuring reliable integration into complex systems. This FPGA is suitable for applications that require flexibility, high performance, and robust testing capabilities.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - A54SX16A-1TQG100M-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
A54SX16A-1TQG100M-ND
FPGAs (Field Programmable Gate Array) A54SX16A-1TQG100M-ND
SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP

SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16A-1TQG100M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A54SX16A-1TQG100M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A54SX16A-1TQG100M
IC FPGA 81 I/O 100TQFP

IC FPGA 81 I/O 100TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A54SX16A-1TQG100M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A54SX16A-1TQG100M
FPGAs (Field Programmable Gate Array) A54SX16A-1TQG100M
SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP

SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A54SX16A-1TQG100M - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A54SX16A-1TQG100M
Embedded - FPGAs (Field Programmable Gate Array) A54SX16A-1TQG100M
IC FPGA 81 I/O 100TQFP

IC FPGA 81 I/O 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number A54SX16A-1TQG100M-ND A54SX16A-1TQG100M A54SX16A-1TQG100M A54SX16A-1TQG100M
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 100-LQFP QFP QFP; Other; 100-LQFP
Pins 100
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details