Microchip Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-2PLG44I A40MX04-2PLG44I

Description
Manufacturer: Microchip Technology Win Source Part Number: 908983-A40MX04-2PLG4 4I Series: MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead) Package: 44-LCC (J-Lead) Package: Tray Mounting: Surface Mount Number of I/O: 34 Family Name: A40MX04 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 908983-A40MX04-2PLG4 4I Series: MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead) Package: 44-LCC (J-Lead) Package: Tray Mounting: Surface Mount Number of I/O: 34 Family Name: A40MX04 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-2PLG44I - 908983-A40MX04-2PLG44I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-2PLG44I
908983-A40MX04-2PLG44I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-2PLG44I 908983-A40MX04-2PLG44I
Manufacturer: Microchip Technology Win Source Part Number: 908983-A40MX04-2PLG4 4I Series: MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead) Package: 44-LCC (J-Lead) Package: Tray Mounting: Surface Mount Number of I/O: 34 Family Name: A40MX04 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 908983-A40MX04-2PLG44I
Series: MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)
Package: 44-LCC (J-Lead)
Package: Tray
Mounting: Surface Mount
Number of I/O: 34
Family Name: A40MX04
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A40MX04-2PLG44I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
A40MX04-2PLG44I-ND
FPGAs (Field Programmable Gate Array) A40MX04-2PLG44I-ND
MX Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)

MX Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A40MX04-2PLG44I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A40MX04-2PLG44I
FPGA Programmable Logic Device 696-A40MX04-2PLG44I
IC FPGA 34 I/O 44PLCC Product overview: A40MX04-2PLG44I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A40MX04-2PLG44I can be used for catalog matching and distributor lookup.

IC FPGA 34 I/O 44PLCC Product overview: A40MX04-2PLG44I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A40MX04-2PLG44I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-2PLG44I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A40MX04-2PLG44I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A40MX04-2PLG44I
IC FPGA 34 I/O 44PLCC

IC FPGA 34 I/O 44PLCC

Supplier's Site
FPGAs (Field Programmable Gate Array) - A40MX04-2PLG44I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A40MX04-2PLG44I
FPGAs (Field Programmable Gate Array) A40MX04-2PLG44I
MX Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)

MX Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-2PLG44I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A40MX04-2PLG44I
Embedded - FPGAs (Field Programmable Gate Array) A40MX04-2PLG44I
IC FPGA 34 I/O 44PLCC

IC FPGA 34 I/O 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 908983-A40MX04-2PLG44I A40MX04-2PLG44I-ND 696-A40MX04-2PLG44I A40MX04-2PLG44I A40MX04-2PLG44I A40MX04-2PLG44I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-2PLG44I FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type PLCC; Other; 44-PLCC (16.59x16.59) Other; 44-LCC (J-Lead) Other; Tray Other; 44-LCC (J-Lead)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Pins 44
Unlock Full Specs
to access all available technical data