Win Source Part Number: 1005059-A54SX08A-2TQ
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: SX-A
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 81
Number of LABs/CLBs: 768
Number of Gates: 12000
Voltage - Supply: 2.25V ~ 5.25V
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A54SX08
SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP
IC FPGA 81 I/O 100TQFP Product overview: A54SX08A-2TQG100 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX08A-2TQG100
SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP
IC FPGA 81 I/O 100TQFP
IC FPGA 81 I/O 100TQFP
IC FPGA 81 I/O 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1005059-A54SX08A-2TQG100 | A54SX08A-2TQG100-ND | 696-A54SX08A-2TQG100 | A54SX08A-2TQG100 | A54SX08A-2TQG100 | A54SX08A-2TQG100 | A54SX08A-2TQG100 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 12000 | 12000 | 12000 | 12000 | 12000 | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 2.25V ~ 5.25V | Other; 2.5 V | Other; 2.25V ~ 5.25V | Other; 2.25V ~ 5.25V | Other | ||
| Package Type | LFQP; Other; 100-LQFP | Other; Tray | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP |