Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A42MX24-PQG160I

Description
Win Source Part Number: 1023532-A42MX24-PQG1 60I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 125 Number of Gates: 36000 Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 160-BQFP Supplier Device Package: 160-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A42MX24
Request a Quote Datasheet
Description
Win Source Part Number: 1023532-A42MX24-PQG1 60I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 125 Number of Gates: 36000 Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 160-BQFP Supplier Device Package: 160-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A42MX24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1023532-A42MX24-PQG160I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1023532-A42MX24-PQG160I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1023532-A42MX24-PQG160I
Win Source Part Number: 1023532-A42MX24-PQG1 60I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 125 Number of Gates: 36000 Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 160-BQFP Supplier Device Package: 160-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A42MX24

Win Source Part Number: 1023532-A42MX24-PQG160I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MX
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 125
Number of Gates: 36000
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Package / Case: 160-BQFP
Supplier Device Package: 160-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A42MX24

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A42MX24-PQG160I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A42MX24-PQG160I
FPGA Programmable Logic Device 696-A42MX24-PQG160I
IC FPGA 125 I/O 160QFP Product overview: A42MX24-PQG160I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX24-PQG160I can be used for catalog matching and distributor lookup.

IC FPGA 125 I/O 160QFP Product overview: A42MX24-PQG160I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX24-PQG160I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A42MX24-PQG160I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
A42MX24-PQG160I-ND
FPGAs (Field Programmable Gate Array) A42MX24-PQG160I-ND
MX Field Programmable Gate Array (FPGA) IC 125 160-BQFP

MX Field Programmable Gate Array (FPGA) IC 125 160-BQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-PQG160I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A42MX24-PQG160I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A42MX24-PQG160I
IC FPGA 125 I/O 160QFP

IC FPGA 125 I/O 160QFP

Supplier's Site
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A42MX24-PQG160I
Embedded - FPGAs (Field Programmable Gate Array) A42MX24-PQG160I
IC FPGA 125 I/O 160QFP

IC FPGA 125 I/O 160QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A42MX24-PQG160I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A42MX24-PQG160I
FPGAs (Field Programmable Gate Array) A42MX24-PQG160I
MX Field Programmable Gate Array (FPGA) IC 125 160-BQFP

MX Field Programmable Gate Array (FPGA) IC 125 160-BQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1023532-A42MX24-PQG160I 696-A42MX24-PQG160I A42MX24-PQG160I-ND A42MX24-PQG160I A42MX24-PQG160I A42MX24-PQG160I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 36000 36000 36000 36000
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 3V ~ 3.6V~ 4.5V ~ 5.5V Other; 3.3 V, 5 V 3.6V; Other Other; 3V ~ 3.6V, 4.5V ~ 5.5V
Registers 1410
Package Type Other; Tray Other; 160-BQFP QFP QFP; Other; 160-BQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100GC503-3DX - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
User I/Os 406 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details