MX Field Programmable Gate Array (FPGA) IC 176 2560 208-BFQFP
IC FPGA 176 I/O 208QFP
IC FPGA 176 I/O 208QFP
MX Field Programmable Gate Array (FPGA) IC 176 2560 208-BFQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | A42MX36-1PQG208-ND | A42MX36-1PQG208 | A42MX36-1PQG208 | A42MX36-1PQG208 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | QFP; Other; 208-BFQFP | ||
| Pins | 208 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Supply Voltage | Other | Other; 3V ~ 3.6V, 4.75V ~ 5.25V |