MX Field Programmable Gate Array (FPGA) IC 202 2560 256-BFCQFP with Tie Bar
IC FPGA 202 I/O 256CQFP
MX Field Programmable Gate Array (FPGA) IC 202 2560 256-BFCQFP with Tie Bar
IC FPGA 202 I/O 256CQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | A42MX36-1CQ256M-ND | A42MX36-1CQ256M | A42MX36-1CQ256M | A42MX36-1CQ256M |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-BFCQFP with Tie Bar | QFP; Other; 256-BFCQFP with Tie Bar | ||
| Pins | 256 | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Supply Voltage | Other | Other; 3V ~ 3.6V, 4.5V ~ 5.5V |