Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) A54SX16A-1PQG208M

Description
SX-A Field Programmable Gate Array (FPGA) IC 175 208-BFQFP
Request a Quote Datasheet
Description
SX-A Field Programmable Gate Array (FPGA) IC 175 208-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - A54SX16A-1PQG208M-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
A54SX16A-1PQG208M-ND
FPGAs (Field Programmable Gate Array) A54SX16A-1PQG208M-ND
SX-A Field Programmable Gate Array (FPGA) IC 175 208-BFQFP

SX-A Field Programmable Gate Array (FPGA) IC 175 208-BFQFP

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A54SX16A-1PQG208M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A54SX16A-1PQG208M
FPGA Programmable Logic Device 696-A54SX16A-1PQG208M
IC FPGA 175 I/O 208QFP Product overview: A54SX16A-1PQG208M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX16A-1PQG208 M can be used for catalog matching and distributor lookup.

IC FPGA 175 I/O 208QFP Product overview: A54SX16A-1PQG208M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX16A-1PQG208M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1007156-A54SX16A-1PQG208M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1007156-A54SX16A-1PQG208M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1007156-A54SX16A-1PQG208M
Win Source Part Number: 1007156-A54SX16A-1PQ G208M Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: SX-A Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 175 Number of LABs/CLBs: 1452 Number of Gates: 24000 Voltage - Supply: 2.25V ~ 5.25V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -55°C ~ 125°C (TC) ECCN: 3A001A2C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A54SX16

Win Source Part Number: 1007156-A54SX16A-1PQG208M
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: SX-A
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 175
Number of LABs/CLBs: 1452
Number of Gates: 24000
Voltage - Supply: 2.25V ~ 5.25V
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -55°C ~ 125°C (TC)
ECCN: 3A001A2C
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A54SX16

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A54SX16A-1PQG208M - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A54SX16A-1PQG208M
Embedded - FPGAs (Field Programmable Gate Array) A54SX16A-1PQG208M
IC FPGA 175 I/O 208QFP

IC FPGA 175 I/O 208QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16A-1PQG208M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A54SX16A-1PQG208M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A54SX16A-1PQG208M
IC FPGA 175 I/O 208QFP

IC FPGA 175 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A54SX16A-1PQG208M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A54SX16A-1PQG208M
FPGAs (Field Programmable Gate Array) A54SX16A-1PQG208M
SX-A Field Programmable Gate Array (FPGA) IC 175 208-BFQFP

SX-A Field Programmable Gate Array (FPGA) IC 175 208-BFQFP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number A54SX16A-1PQG208M-ND 696-A54SX16A-1PQG208M 1007156-A54SX16A-1PQG208M A54SX16A-1PQG208M A54SX16A-1PQG208M A54SX16A-1PQG208M
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 208-BFQFP Other; Tray QFP QFP; Other; 208-BFQFP
Pins 208
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
System Gates 24000 24000 24000 24000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BI652-2 - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details