The A54SX16A-1TQ100M is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a system performance of up to 250 MHz and an internal performance of 350 MHz. The device supports 24,000 system gates and offers up to 360 user-programmable I/O pins, along with 2,012 dedicated flip-flops. It utilizes a 0.22 Oºm / 0.25 Oºm CMOS process technology. This FPGA is designed with several key features, including hot-swap compliant I/Os, power-up/down friendly operation without the need for supply voltage sequencing, and compliance with 66 MHz PCI standards. It supports mixed-voltage operation with input tolerance for 5V and drive strength, making it versatile for various applications. The device also includes unique in-system diagnostic capabilities and boundary-scan testing compliant with IEEE Standard 1149.1 (JTAG). The A54SX16A-1TQ100M is available in a thin quad flat pack (TQFP) package and supports multiple temperature grades, including commercial, industrial, automotive, and military ranges. This FPGA is suitable for applications requiring high performance and flexibility in design.
SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP
IC FPGA 81 I/O 100TQFP
IC FPGA 81 I/O 100TQFP
SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | A54SX16A-1TQ100M-ND | A54SX16A-1TQ100M | A54SX16A-1TQ100M | A54SX16A-1TQ100M |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | ||
| Pins | 100 | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |