IC FPGA 83 I/O 100VQFP Product overview: A42MX09-VQG100M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX09-VQG100M can be used for catalog matching and distributor lookup.
MX Field Programmable Gate Array (FPGA) IC 83 100-TQFP
Win Source Part Number: 1338264-A42MX09-VQG1
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: MX
Package: Tray
Standard Package: 90
Number of I/O: 83
Number of Gates: 14000
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 100-TQFP
Supplier Device Package: 100-VQFP (14x14)
Temperature Range - Operating: -55°C ~ 125°C (TC)
ECCN: 3A001A2C
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A42MX09
IC FPGA 83 I/O 100VQFP
IC FPGA 83 I/O 100VQFP
MX Field Programmable Gate Array (FPGA) IC 83 100-TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A42MX09-VQG100M | A42MX09-VQG100M-ND | 1338264-A42MX09-VQG100M | A42MX09-VQG100M | A42MX09-VQG100M | A42MX09-VQG100M |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 14000 | 14000 | 14000 | 14000 | ||
| Registers | 516 | |||||
| Package Type | Other; Tray | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | |||
| Pins | 100 | 100 | ||||
| Internal Frequency | 215 MHz |