MX Field Programmable Gate Array (FPGA) IC 125 160-BQFP
IC FPGA 125 I/O 160QFP Product overview: A42MX24-PQG160 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX24-PQG160 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 909006-A42MX24-PQG16
Series: MX
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 125 160-BQFP
Package: 160-BQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 125
Family Name: A42MX24
Categories: Integrated Circuits (ICs)
Case / Package: 160-PQFP (28x28)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1100-1059, A42MX24PQG160
MX Field Programmable Gate Array (FPGA) IC 125 160-BQFP
IC FPGA 125 I/O 160QFP
IC FPGA 125 I/O 160QFP
IC FPGA 125 I/O 160QFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1100-1059-ND | 696-A42MX24-PQG160 | 909006-A42MX24-PQG160 | A42MX24-PQG160 | A42MX24-PQG160 | A42MX24-PQG160 | A42MX24-PQG160 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-PQG160 | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 160-BQFP | Other; Tray | QFP; Other; 160-PQFP (28x28) | QFP; Other; 160-BQFP | QFP; Other; 160-BQFP | ||
| Pins | 160 | 160 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| System Gates | 36000 | 36000 | 36000 | 36000 | |||
| Registers | 1410 |