IC FPGA 34 I/O 44PLCC Product overview: A40MX04-PLG44 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A40MX04-PLG44 can be used for catalog matching and distributor lookup.
MX Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)
MX Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)
IC FPGA 34 I/O 44PLCC
IC FPGA 34 I/O 44PLCC
FPGA, 139MHZ, PLCC-44; No. of Logic Blocks:547; No. of Macrocells:-; FPGA Family:40MX Family; Logic Case Style:PLCC; No. of Pins:44Pins; No. of Speed Grades:-; Total RAM Bits:-; No. of I/O s:34I/O s; Clock Management:PLL RoHS Compliant: Yes
IC FPGA 34 I/O 44PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A40MX04-PLG44 | 1100-1045-ND | A40MX04-PLG44 | A40MX04-PLG44 | A40MX04-PLG44 | 33AJ1980 | A40MX04-PLG44 |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Fpga, 139Mhz, Plcc-44; No. Of Logic Blocks Microchip | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 6000 | 6000 | 6000 | 6000 | |||
| Registers | 273 | ||||||
| Package Type | Other; Tube | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | Other; PLCC | ||
| Pins | 44 | 44 | 44 | ||||
| Internal Frequency | 83 MHz |