Microchip Technology, Inc. FPGA Programmable Logic Device A54SX16P-PQ208

Description
IC FPGA 175 I/O 208QFP Product overview: A54SX16P-PQ208 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX16P-PQ208 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 175 I/O 208QFP Product overview: A54SX16P-PQ208 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX16P-PQ208 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A54SX16P-PQ208 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A54SX16P-PQ208
FPGA Programmable Logic Device 696-A54SX16P-PQ208
IC FPGA 175 I/O 208QFP Product overview: A54SX16P-PQ208 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX16P-PQ208 can be used for catalog matching and distributor lookup.

IC FPGA 175 I/O 208QFP Product overview: A54SX16P-PQ208 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX16P-PQ208 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16P-PQ208 - 858995-A54SX16P-PQ208 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16P-PQ208
858995-A54SX16P-PQ208
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16P-PQ208 858995-A54SX16P-PQ208
Manufacturer: Microchip Technology Win Source Part Number: 858995-A54SX16P-PQ20 8 Series: SX Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 175 208-BFQFP Package: Tray Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 175 Part Status: Obsolete Family Name: A54SX16 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 858995-A54SX16P-PQ208
Series: SX
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 175 208-BFQFP
Package: Tray
Package: 208-BFQFP
Mounting: Surface Mount
Number of I/O: 175
Part Status: Obsolete
Family Name: A54SX16
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A54SX16P-PQ208-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
A54SX16P-PQ208-ND
FPGAs (Field Programmable Gate Array) A54SX16P-PQ208-ND
SX Field Programmable Gate Array (FPGA) IC 175 208-BFQFP

SX Field Programmable Gate Array (FPGA) IC 175 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16P-PQ208 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A54SX16P-PQ208
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A54SX16P-PQ208
IC FPGA 175 I/O 208QFP

IC FPGA 175 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A54SX16P-PQ208 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A54SX16P-PQ208
FPGAs (Field Programmable Gate Array) A54SX16P-PQ208
SX Field Programmable Gate Array (FPGA) IC 175 208-BFQFP

SX Field Programmable Gate Array (FPGA) IC 175 208-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A54SX16P-PQ208 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A54SX16P-PQ208
Embedded - FPGAs (Field Programmable Gate Array) A54SX16P-PQ208
IC FPGA 175 I/O 208QFP

IC FPGA 175 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A54SX16P-PQ208 858995-A54SX16P-PQ208 A54SX16P-PQ208-ND A54SX16P-PQ208 A54SX16P-PQ208 A54SX16P-PQ208
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16P-PQ208 FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 24000 24000 24000
Package Type Other; Tray QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP QFP QFP; Other; 208-BFQFP
User I/Os 175 pins 175 pins 175 pins
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details