Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) A40MX04-FVQG80

Description
MX Field Programmable Gate Array (FPGA) IC 69 80-TQFP
Request a Quote Datasheet
Description
MX Field Programmable Gate Array (FPGA) IC 69 80-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - A40MX04-FVQG80-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
A40MX04-FVQG80-ND
FPGAs (Field Programmable Gate Array) A40MX04-FVQG80-ND
MX Field Programmable Gate Array (FPGA) IC 69 80-TQFP

MX Field Programmable Gate Array (FPGA) IC 69 80-TQFP

Buy Now Datasheet
Singapore, Singapore
FPGA Programmable Logic Device
696-A40MX04-FVQG80
FPGA Programmable Logic Device 696-A40MX04-FVQG80
IC FPGA 69 I/O 80VQFP Product overview: A40MX04-FVQG80 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A40MX04-FVQG80 can be used for catalog matching and distributor lookup.

IC FPGA 69 I/O 80VQFP Product overview: A40MX04-FVQG80 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A40MX04-FVQG80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-FVQG80 - 858940-A40MX04-FVQG80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-FVQG80
858940-A40MX04-FVQG80
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-FVQG80 858940-A40MX04-FVQG80
Manufacturer: Microchip Technology Win Source Part Number: 858940-A40MX04-FVQG8 0 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 69 80-TQFP Package: 80-TQFP Package: Tray Mounting: Surface Mount Number of I/O: 69 Family Name: A40MX04 Categories: Integrated Circuits (ICs) Case / Package: 80-VQFP (14x14) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 858940-A40MX04-FVQG80
Series: MX
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 69 80-TQFP
Package: 80-TQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 69
Family Name: A40MX04
Categories: Integrated Circuits (ICs)
Case / Package: 80-VQFP (14x14)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A40MX04-FVQG80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A40MX04-FVQG80
FPGAs (Field Programmable Gate Array) A40MX04-FVQG80
MX Field Programmable Gate Array (FPGA) IC 69 80-TQFP

MX Field Programmable Gate Array (FPGA) IC 69 80-TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-FVQG80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A40MX04-FVQG80
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A40MX04-FVQG80
IC FPGA 69 I/O 80VQFP

IC FPGA 69 I/O 80VQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-FVQG80 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A40MX04-FVQG80
Embedded - FPGAs (Field Programmable Gate Array) A40MX04-FVQG80
IC FPGA 69 I/O 80VQFP

IC FPGA 69 I/O 80VQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number A40MX04-FVQG80-ND 696-A40MX04-FVQG80 858940-A40MX04-FVQG80 A40MX04-FVQG80 A40MX04-FVQG80 A40MX04-FVQG80
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-FVQG80 FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type TQFP; Other; 80-TQFP Other; Tray QFP; Other; 80-VQFP (14x14) QFP; TQFP; Other; 80-TQFP
Pins 80
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EBC356-2X - Lingto Electronic Limited
Specs
System Gates 257000
Logic Cells / Logic Blocks 4992
User I/Os 274 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details